EN
  • EN
  • DE

SG-8018CB65.5500M-TJHPA0

Part No SG-8018CB65.5500M-TJHPA0
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Description SG-8018CB 65.5500M-TJHPA0: Mhz Osc 1.8V~3.3V +/-50PPM -40~105C O/e 1K Tr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047851-SG-8018CB65.5500M-TJHPA0
Categories Oscillators
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG-8018CB65.5500M-TJHPA0 CAD Model

Description

The SG-8018CB 65.5500M-TJHPA0 is a programmable crystal oscillator manufactured by Epson Electronics America Inc. These oscillators provide a stable and accurate clock signal for a wide range of electronic devices. The specified frequency is 65.55 MHz, meaning it outputs a clock signal oscillating at that frequency.

Applications:

  • Microcontrollers: Provides the clock signal for microcontrollers in embedded systems.
  • FPGA Devices: Supplies the clock signal for FPGAs in signal processing and control applications.
  • Communication Systems: Generates the reference frequency for communication systems, such as Ethernet and Wi-Fi.
  • Digital Signal Processing: Used as a timing source in digital signal processing applications.
  • Industrial Automation: Provides accurate timing signals for industrial automation equipment.

Features:

  • Programmable Frequency: Allows for flexible frequency selection to meet specific application requirements.
  • High Frequency Stability: Provides a stable clock signal with minimal frequency drift.
  • Low Jitter: Minimizes jitter, ensuring accurate timing and signal integrity.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Compact Size: Small form factor allows for integration into space-constrained applications.

Benefits:

  • Accurate Timing: Provides precise timing for critical electronic circuits.
  • Flexible Design: Programmable frequency enables versatile application design.
  • Reliable Performance: High frequency stability and low jitter ensure reliable operation.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Space Savings: Compact size allows for integration into small form factor designs.

Technical Specifications:

While detailed specifications are available in the official Epson datasheet, typical parameters include:

  • Frequency: 65.55 MHz (as indicated in the part number).
  • Frequency Stability: Specifies the maximum frequency deviation over temperature and voltage.
  • Jitter: Specifies the amount of timing variation in the output signal.
  • Supply Voltage: Specifies the required supply voltage for operation.
  • Operating Temperature Range: Indicates the range of temperatures the oscillator can operate within.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess