EN
  • EN
  • DE

SG-8002JF 18.432000MHZ PC C

Part No SG-8002JF 18.432000MHZ PC C
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189441-SG-8002JF 18.432000MHZ PC C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-8002JF 18.432000MHZ PC C CAD Model

Description

The SG-8002JF 18.432000MHZ PC C is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It generates a stable and accurate clock signal at a frequency of 18.432000 MHz. Crystal oscillators are widely used in electronic circuits to provide a precise timing reference for various functions.

Applications:

  • Serial Communication: Used in UARTs (Universal Asynchronous Receiver/Transmitters) for accurate data transmission and reception.
  • Embedded Control: Provides clock signals for microcontrollers and other embedded processors.
  • Audio Equipment: Generates timing signals for audio processing and playback systems.
  • Real-Time Clocks (RTCs): Acts as a reference frequency for RTC modules.
  • Portable Devices: Supplies clock signals for various functions in mobile phones, tablets, and other portable electronics.

Features:

  • Fixed Frequency: Operates at a precise frequency of 18.432000 MHz.
  • High Stability: Provides a stable output frequency over a wide range of operating conditions.
  • Low Jitter: Generates a clean clock signal with minimal phase noise.
  • Compact Package: Typically available in a small surface-mount package for easy integration.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.

Benefits:

  • Accurate Timing: Provides a precise and reliable timing reference for electronic circuits.
  • Improved Performance: Low jitter ensures optimal performance of connected devices.
  • Small Size: Compact package allows for integration into space-constrained applications.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Easy Integration: Simple to use and integrate into existing circuit designs.

Additional Details:

The SG-8002JF 18.432000MHZ PC C typically incorporates a quartz crystal resonator and an oscillator circuit to generate the precise frequency. The output signal is usually a square wave with a specified voltage level. For detailed technical specifications, including voltage requirements, output impedance, and operating temperature range, refer to the official Epson datasheet for this part number.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess