EN
  • EN
  • DE

SG-8002JC48.000000MHZ

Part No SG-8002JC48.000000MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189431-SG-8002JC48.000000MHZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-8002JC48.000000MHZ CAD Model

Description

The SG-8002JC48.000000MHZ is a crystal oscillator from Epson Electronics America Inc-Semiconductor Div. As a member of the SG-8002JC series, this oscillator is known for its compact size, low power consumption, and programmable frequency. This particular model operates at 48.000 MHz and is suitable for applications demanding a precise and stable clock signal.

Applications

  • High-Speed Microcontrollers: Provides the primary clock signal for high-performance microcontrollers.
  • USB Interfaces: Used in USB controllers and devices to provide a stable clock for data transfer.
  • Ethernet Controllers: Supports timing requirements in Ethernet communication for network devices.
  • FPGA/CPLD Clocking: Serves as a stable clock source for FPGA and CPLD applications.
  • Digital Signal Processing (DSP): Provides clock signals in various DSP applications.

Features

  • Programmable Frequency: Offers the capability to program the output frequency to suit specific application needs.
  • Low Power Consumption: Optimizes power usage, suitable for battery-powered and energy-sensitive applications.
  • Compact Size: Small footprint allows for easy integration into space-constrained designs.
  • High Frequency Stability: Delivers a stable and accurate clock signal for reliable system operation.
  • Wide Operating Voltage Range: Operates reliably over a broad range of supply voltages.
  • CMOS Output: Utilizes a standard CMOS output signal for easy interfacing with digital circuits.

Benefits

  • Improved System Performance: Ensures stable clock signal for enhanced performance and reliability.
  • Design Flexibility: Programmable frequency allows customization to specific application requirements.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reduced Board Space: Compact size enables integration into miniaturized devices.
  • Simplified Integration: Easy interfacing with other components through the CMOS output.

Additional Details

The SG-8002JC48.000000MHZ typically operates with a supply voltage between 1.8V and 3.3V. Frequency stability is usually specified in ppm over the operating temperature range. It's commonly available in a surface-mount package, facilitating automated assembly. Consult the Epson datasheet for precise specifications, including frequency tolerance, aging characteristics, and start-up time, as well as recommended reflow soldering profiles.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess