The SG-8002JC 30.000000MHZ is a programmable crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. This oscillator provides a stable and accurate 30 MHz clock signal for various electronic devices and systems.
Applications:
- Microcontrollers
- FPGA clocking
- High-speed data communication
- Ethernet controllers
- USB interfaces
- Graphics processors
- Test and measurement equipment
Features:
- Frequency: 30.000000 MHz
- Programmable frequency
- Supply Voltage: Typically 1.8V, 2.5V, or 3.3V (check datasheet for specific voltage range)
- Operating Temperature: Typically -40°C to +85°C (check datasheet for specific temperature range)
- Output Waveform: CMOS
- Excellent frequency stability
- Low jitter performance
- Compact package size
- RoHS compliant
Benefits:
- Provides a precise and stable clock source for demanding applications.
- Programmability allows for flexibility in design and optimization.
- Low jitter performance ensures data integrity in high-speed systems.
- Small size enables integration into space-constrained designs.
- Wide operating temperature range allows for reliable operation in various environments.
Additional Details:
The SG-8002JC series is known for its reliability and performance. Refer to the specific datasheet for detailed specifications of the 30.000000MHz variant. The output waveform is typically CMOS, ensuring compatibility with a wide range of digital circuits. The oscillator's frequency stability is essential for maintaining accurate timing in critical applications, while the low jitter performance minimizes timing errors and ensures data integrity, especially in high-speed communication systems. The compact package allows for easy integration into densely populated circuit boards. The SG-8002JC series is frequently used where a precise and reliable 30MHz clock signal is required, such as in high-speed data processing, networking, and communication applications. Its programmable nature also provides added flexibility for designers.