EN
  • EN
  • DE

SG-8002JC-19.6608M-PCBL

Part No SG-8002JC-19.6608M-PCBL
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189418-SG-8002JC-19.6608M-PCBL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-8002JC-19.6608M-PCBL CAD Model

Description

The SG-8002JC-19.6608M-PCBL is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. This component is part of the SG-8002JC series, recognized for its compact size, low power consumption, and frequency programmability. Specifically, this model operates at a frequency of 19.6608 MHz and is designed for applications requiring a stable and accurate clock signal.

Applications

  • Serial Communication: Provides a stable clock source for UARTs and other serial communication interfaces.
  • Audio Applications: Used in audio equipment for precise timing and signal generation.
  • Industrial Automation: Supplies clock signals for industrial control and monitoring systems.
  • Medical Devices: Integrated into medical equipment where accurate timing is crucial.
  • Data Acquisition Systems: Provides a stable time base for data acquisition processes.

Features

  • Programmable Frequency: Allows for programming the output frequency to suit different application requirements.
  • Low Jitter: Minimizes timing variations, ensuring signal integrity.
  • Small Size: Compact package suitable for space-constrained designs.
  • Low Power Consumption: Efficient power usage for battery-operated devices.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.
  • CMOS Output: Provides a standard CMOS output for easy integration.

Benefits

  • Enhanced System Performance: Stable clock signal improves the performance and reliability of the system.
  • Design Versatility: Programmable frequency enables adaptation to various application needs.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Space Savings: Compact size allows for use in miniaturized designs.
  • Easy Integration: Standard CMOS output facilitates easy interfacing with other components.

Additional Details

The SG-8002JC-19.6608M-PCBL typically operates with a supply voltage between 1.8V and 3.3V. The frequency stability is usually specified in ppm over the operating temperature range. It is generally available in a surface-mount package for automated assembly. Refer to the Epson datasheet for precise specifications regarding frequency tolerance, aging characteristics, and start-up time. The 'PCBL' suffix in the part number may indicate specific packaging or testing characteristics.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess