EN
  • EN
  • DE

SG-8002JC-19.2000M-PHC

Part No SG-8002JC-19.2000M-PHC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189416-SG-8002JC-19.2000M-PHC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-8002JC-19.2000M-PHC CAD Model

Description

The SG-8002JC-19.2000M-PHC is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It's a part of the SG-8002JC series, which is known for its compact size, low power consumption, and programmable frequency output. This particular model operates at a frequency of 19.2 MHz and is designed for applications requiring a stable and precise clock signal.

Applications

  • FPGA and CPLD Clocking: Provides a stable clock source for Field-Programmable Gate Arrays (FPGAs) and Complex Programmable Logic Devices (CPLDs).
  • USB Interfaces: Used in USB devices to provide the necessary clock signal for data transmission.
  • Ethernet Controllers: Employs stable clock signals in Ethernet controllers for network communication.
  • Microprocessor Clocking: Provides clock signals for microprocessors in embedded systems.
  • Digital Cameras: Supplies the clock signal for image processing and control in digital cameras.

Features

  • Programmable Frequency: Offers the ability to program the output frequency, providing design flexibility.
  • Low Power Consumption: Designed to minimize power usage, making it suitable for battery-powered applications.
  • Small Footprint: Its compact size makes it ideal for use in space-constrained applications.
  • High Stability: Provides a stable and accurate clock signal, ensuring reliable system performance.
  • Wide Operating Voltage Range: Can operate within a wide range of supply voltages, enhancing compatibility.
  • CMOS Output: Utilizes a standard CMOS output signal for easy integration with digital circuits.

Benefits

  • Improved System Reliability: Stable clock signal enhances the reliability of the entire system.
  • Flexibility in Design: Programmable frequency allows for customization to specific application needs.
  • Extended Battery Life: Low power consumption leads to longer battery life in portable devices.
  • Reduced Board Space: Small footprint enables integration into compact designs.
  • Simplified Integration: Standard CMOS output simplifies interfacing with other components.

Additional Details

The SG-8002JC-19.2000M-PHC typically requires a supply voltage between 1.8V and 3.3V. Frequency stability is usually specified in ppm over the operating temperature range. It is commonly available in a surface-mount package for automated assembly. Consult the Epson datasheet for precise specifications, including frequency tolerance, aging characteristics, and start-up time. The 'PHC' suffix in the part number might indicate specific packaging or testing parameters.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess