EN
  • EN
  • DE

RL3720WT-R033-F-0.033R

Part No RL3720WT-R033-F-0.033R
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183279-RL3720WT-R033-F-0.033R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL3720WT-R033-F-0.033R CAD Model

Description

The Susumu RL3720WT-R033-F-0.033R is a precision thin film chip resistor designed for accurate current sensing and general-purpose applications. This resistor features a resistance value of 0.033 ohms and belongs to the RL series, known for its stable and reliable performance. The 'WT' designation refers to wide terminals, which facilitate enhanced heat dissipation and more robust solder joints. The 'F' indicates lead-free compliance. The 0.033R further clarifies the resistance value.

Applications

  • Current sensing in power supplies and motor control circuits
  • Feedback resistors in amplifier circuits
  • Precision voltage dividers
  • Automotive electronics applications requiring precise current measurement
  • General-purpose resistance in high-accuracy circuits

Features

  • Low resistance value (0.033 ohms)
  • High precision thin film construction
  • Wide terminal (WT) design for improved heat dissipation
  • Excellent temperature coefficient of resistance (TCR)
  • High stability over temperature and time
  • RoHS compliant (lead-free)

Benefits

  • Accurate current measurement due to the low resistance value and tight tolerance
  • Enhanced reliability in demanding environments thanks to the wide terminal design
  • Stable performance over a wide temperature range
  • Easy integration into automated assembly processes
  • Environmentally friendly design

Additional Details

The RL3720WT-R033-F-0.033R resistor is manufactured using a thin film resistive element sputtered onto a high-quality ceramic substrate. This construction provides excellent stability and precision. The wide terminal design improves heat dissipation by increasing the contact area between the resistor and the PCB, lowering the thermal resistance. This is particularly advantageous in applications where the resistor is subjected to high power levels. The resistor's low TCR minimizes the effects of temperature variations on the resistance value, ensuring consistent performance in various operating conditions. The "-F" suffix denotes that the component complies with RoHS standards, indicating that it is lead-free and environmentally friendly. The specified power rating will depend on the exact dimensions of the resistor, so consulting the datasheet for specific derating information is recommended for optimal circuit design. Susumu's meticulous manufacturing processes ensure that this resistor delivers consistent and reliable performance in critical applications.

You May Also Be Interested in

Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess