EN
  • EN
  • DE

SG-710ECK-25M B

Part No SG-710ECK-25M B
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189358-SG-710ECK-25M B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-710ECK-25M B CAD Model

Description

The SG-710ECK-25M B is a crystal oscillator (SPXO) manufactured by Epson Electronics America Inc. It generates a stable and precise 25 MHz clock signal. The 'B' suffix likely indicates a specific revision or characteristic of the component, such as tighter tolerance or specific testing parameters. It is designed for applications requiring accurate and reliable timing in various electronic devices.

Applications

  • Microcontroller clock sources
  • FPGA timing
  • Communication equipment (e.g., Ethernet, USB)
  • Industrial control systems
  • Audio and video processing

Features

  • Frequency: 25 MHz (25.000 MHz nominal)
  • Output Type: CMOS
  • Supply Voltage: Typically 3.3V or 5V (Consult datasheet for exact specification)
  • Frequency Stability: ±50 ppm or better (refer to datasheet)
  • Operating Temperature Range: -40°C to +85°C (Industrial Temperature Range)
  • Small form factor (SMD package)
  • Low jitter and phase noise
  • 'B' Suffix: Likely indicates a specific revision or performance characteristic (Consult Datasheet)

Benefits

  • Provides a stable and precise 25 MHz clock signal.
  • Small size enables use in compact devices.
  • Wide operating temperature range allows for use in harsh environments.
  • Low jitter ensures signal integrity in high-speed applications.
  • CMOS output provides easy interfacing with digital circuits.

Additional Details

The SG-710ECK series from Epson is designed to provide a reliable and accurate timing solution. The CMOS output ensures direct compatibility with standard digital logic families. The frequency stability ensures that the generated clock signal remains within specified limits over temperature variations and supply voltage fluctuations. The 'B' suffix warrants a closer look at the official Epson datasheet to understand the specific characteristics and benefits offered by this particular variant. Datasheet review is necessary to confirm the exact supply voltage ratings, output characteristics, jitter performance, and any application-specific recommendations from Epson.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess