EN
  • EN
  • DE

SG-636PCW-68.243200MHZ

Part No SG-636PCW-68.243200MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189339-SG-636PCW-68.243200MHZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-636PCW-68.243200MHZ CAD Model

Description

The SG-636PCW-68.243200MHZ is a crystal oscillator produced by Epson Electronics America Inc-Semiconductor Div. It delivers a precise clock signal at a frequency of 68.243200 MHz. This oscillator is designed for a wide array of applications where a stable and accurate timing source is essential.

Applications

  • Embedded Systems
  • Clocking for microprocessors and microcontrollers
  • Communication Devices
  • Networking Equipment
  • Audio and Video Processing Units

Features

  • Frequency: 68.243200 MHz
  • Package: Surface Mount Device (SMD) - enabling automated assembly.
  • Operating Temperature: Wide range, suitable for industrial applications.
  • Supply Voltage: Compatible with standard voltages, for ease of integration.
  • Frequency Stability: High stability over varying temperature conditions.
  • Low Jitter: Minimal phase noise, critical for high-speed data transmission.
  • Output Waveform: CMOS output, ensures compatibility with digital circuits.
  • Low Power: Efficient power consumption for battery-operated systems.

Benefits

  • Accurate Timing: Reliable clock source for synchronous operations.
  • Compact Size: Minimal footprint on the PCB, for miniaturized designs.
  • Robust: Operates in harsh environmental conditions.
  • Simple Integration: Plug and play with existing circuit designs.
  • Cost Effective: Reduces overall component cost in the BOM.
  • Improved Performance: Stable clock signal reduces data errors.

Additional Details

This crystal oscillator employs a quartz crystal resonator, known for its high Q factor and excellent frequency stability. The device is housed in a ceramic package which provides environmental protection and ensures consistent performance over its lifespan. The SG-636PCW series includes a variety of frequency options, allowing the designer to select the appropriate clock frequency. Designers should refer to the manufacturer's datasheet for detailed electrical characteristics such as frequency tolerance, aging characteristics and load capacitance. The surface mount package allows automated placement and soldering, reducing manufacturing costs. It is important to choose the correct value of load capacitance to ensure optimal frequency accuracy. Careful attention to the datasheet specifications will help ensure optimal performance.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess