EN
  • EN
  • DE

SG-51P16MHZ

Part No SG-51P16MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189278-SG-51P16MHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-51P16MHZ CAD Model

Description

The SG-51P 16MHZ is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. This oscillator is designed to provide a stable and accurate clock signal at a frequency of 16 MHz for a wide range of electronic applications. It is characterized by its compact size, low power consumption, and robust performance.

Applications:

  • Microcontrollers: Provides a stable clock signal for various microcontrollers, ensuring accurate timing and execution of instructions.
  • Communication Devices: Used in communication systems such as UARTs, SPI, and I2C interfaces to generate precise timing signals for data transmission and reception.
  • Embedded Systems: Integrated into embedded systems for timing and synchronization purposes, including real-time clocks and timers.
  • Consumer Electronics: Employed in various consumer electronic devices, such as audio equipment, remote controls, and digital displays.
  • Industrial Control Systems: Utilized in industrial control systems for precise timing and control of machinery and processes.

Features:

  • High Frequency Stability: Provides a stable and accurate clock signal with minimal frequency drift over temperature and voltage variations.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
  • Compact Size: Small form factor allows for easy integration into space-constrained designs and portable devices.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, ensuring consistent performance in various environmental conditions.
  • High Reliability: Robust design and manufacturing processes ensure long-term reliability and stable operation.

Benefits:

  • Precise Timing: Ensures accurate timing and synchronization in electronic systems, improving overall performance and reliability.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall energy consumption.
  • Space Saving: Compact size allows for integration into small form-factor products and densely populated circuit boards.
  • Stable Performance: Operates reliably under varying environmental conditions, ensuring consistent performance.
  • Long-Term Reliability: Provides consistent performance over an extended lifespan, reducing maintenance and replacement costs.

Additional Details:

The SG-51P 16MHZ typically uses a fundamental mode crystal. It is often available in surface mount packages, such as a small SMD package. The output signal is commonly CMOS or LVCMOS compatible and is designed to interface directly with microcontrollers and other digital circuits. It typically requires a 3.3V or 5V power supply. Datasheets include detailed specifications, including frequency stability, operating temperature range, supply voltage requirements, and package dimensions.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess