The SED1521DOA is a dot matrix LCD controller/driver LSI manufactured by Epson. It's designed to efficiently manage and drive small to medium-sized LCD panels, providing a cost-effective solution for displaying alphanumeric and simple graphical information. This chip integrates the functions of display RAM, a segment driver, and a common driver, minimizing the need for external components and simplifying the overall system design.
Applications
- Small character displays in consumer electronics
- Instrumentation panels
- Simple message displays in industrial equipment
- Handheld devices requiring compact LCD interfaces
- Basic point-of-sale (POS) terminals
Features
- Single-chip LCD controller/driver
- On-chip display RAM to store display data
- Segment and common drivers integrated
- Low power consumption, suitable for battery-powered devices
- Flexible interface options for connection to microcontrollers
- Supports various LCD panel sizes and resolutions
- Built-in character generator for displaying alphanumeric characters
Benefits
- Reduced system cost due to integrated functionality
- Simplified PCB layout and assembly
- Lower power consumption extends battery life in portable applications
- Compact design enables smaller product form factors
- Easy integration with microcontrollers through flexible interface options
- Reliable and stable display performance
Additional Details
The SED1521DOA typically supports a character display format, such as 16 characters x 1 line or 8 characters x 2 lines. The specific display capacity and driving capability depend on the LCD panel being used. The chip operates on a low voltage supply, usually in the range of 2.7V to 5.5V, making it compatible with a wide range of microcontroller systems. The interface can be configured for either serial or parallel communication, providing flexibility in system design. Internal resistor bias generates voltage levels required for LCD driving. The controller incorporates an internal oscillator eliminating need for external clock. The display data is stored in internal RAM, which is accessed by the microcontroller to update the display content. Control commands allow for setting display mode, cursor position, and other display parameters. These chips are designed to work in wide temperature ranges.