EN
  • EN
  • DE

S1D13748B00B100

Part No S1D13748B00B100
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Linear - Video Processing
Description IC VIDEO GRAPHIC CNTL 121FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Video Graphics Engine IC Serial - 121-PFBGA (10x10) Package
Manufacturer Epson Electronics America Inc-Semiconductor Div
Package Tray
Mounting Surface Mount
Package 121-TFBGA
Case / Package 121-PFBGA (10x10)
Family Name S1D13748
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 240
Popularity High
Supply and Demand Status Balance
Win Source Part Number 892806-S1D13748B00B100
Ultra Librarian 3D Model Ultra Librarian S1D13748B00B100 CAD Model

Description

The S1D13748B00B100 is an LCD controller manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to manage and control the display of images and data on LCD screens.

Applications:

  • Automotive Displays: Used in dashboard displays, navigation systems, and infotainment screens.
  • Industrial Control Panels: Employed in HMIs (Human Machine Interfaces) and control panels for industrial equipment.
  • Medical Devices: Integrated into patient monitoring systems, diagnostic equipment, and medical imaging displays.
  • Point-of-Sale (POS) Systems: Utilized in retail terminals and checkout systems for displaying transaction information.
  • Gaming Machines: Implemented in slot machines and arcade games for graphics rendering and display control.

Features:

  • Built-in Display Memory: Includes onboard memory for storing display data.
  • Flexible Display Interface: Supports various LCD panel types and resolutions.
  • Graphics Acceleration: Provides hardware acceleration for image rendering and manipulation.
  • Multiple Display Layers: Allows for the overlaying of multiple display elements.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • Enhanced Display Performance: Delivers smooth and responsive graphics rendering.
  • Simplified System Design: Reduces the complexity of display systems.
  • Wide Compatibility: Supports a variety of LCD panel types.
  • Improved Image Quality: Provides clear and vibrant display output.
  • Reduced Power Consumption: Extends battery life in portable devices.

Specifications:

The S1D13748B00B100 LCD controller supports various display resolutions and interfaces. It typically includes a built-in frame buffer for storing display data and features graphics acceleration capabilities. It often supports multiple display layers for creating complex display effects. Specific details can vary depending on the configuration.

This LCD controller is designed to provide robust control and management of LCD displays, offering a range of features for enhanced display performance and simplified system design.

You May Also Be Interested in

Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess