EN
  • EN
  • DE

S1D12708F00B100

Part No S1D12708F00B100
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 304676-S1D12708F00B100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1D12708F00B100 CAD Model

Description

The S1D12708F00B100 is a display controller manufactured by Epson. These controllers are used in a variety of display applications, providing the necessary interface between a microprocessor and a display panel.

Applications:

  • Electronic Shelf Labels (ESL): Used to drive small displays in retail environments.
  • Wearable Devices: Integrating with displays in smartwatches or fitness trackers.
  • Industrial Control Panels: Enabling clear display of information on control systems.
  • Metering Devices: Used in electricity, water, or gas meters to display readings.
  • Portable Instruments: Integrating with displays in handheld measurement tools.

Features:

  • Low Power Consumption: Optimised for battery-powered devices.
  • Integrated Display Memory: Contains on-chip memory to store display data.
  • Flexible Display Interface: Supports various display technologies such as ePaper, LCD, and OLED.
  • Built-in Graphics Acceleration: Provides hardware acceleration for common graphics operations.
  • Compact Packaging: Designed for integration into small form factor devices.

Benefits:

  • Extended Battery Life: Low power operation extends the operating time of battery-powered devices.
  • Reduced System Cost: Integrated memory and features minimize the need for external components.
  • Enhanced Display Performance: Graphics acceleration improves the responsiveness and clarity of the display.
  • Simplified System Design: Flexible display interface simplifies integration with various display panels.
  • Space-Saving Design: Compact packaging reduces the overall size of the device.

Additional Details:

The S1D12708F00B100 typically supports a range of display resolutions. It often includes power management features such as sleep mode to further reduce power consumption when the display is not actively being updated. Communication with a host microcontroller is typically handled via SPI or I2C interfaces. It may also include features like partial display updates to improve refresh rates and conserve power.The specific technical specs would require accessing the device's datasheet, but generally includes information on voltage levels, memory size, operating temperatures, and interface speeds.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess