The RX-4574SG is a real-time clock (RTC) module manufactured by Epson Electronics America Inc-Semiconductor Div. This device is designed to provide accurate timekeeping for a variety of applications, even when the main power source is unavailable.
Applications
- Consumer Electronics: Commonly used in digital cameras, audio players, and other portable devices to maintain accurate time and date information.
- Industrial Equipment: Employed in industrial control systems, data loggers, and monitoring devices for precise time synchronization and event recording.
- Automotive Systems: Integrated into vehicle navigation systems, telematics units, and electronic control units (ECUs) to ensure accurate time stamping and scheduling.
- Medical Devices: Utilized in medical instruments, patient monitoring systems, and diagnostic equipment to provide reliable timekeeping for critical applications.
- IoT Devices: Found in a wide range of Internet of Things (IoT) devices, such as smart sensors, gateways, and asset trackers, to provide accurate time references for data collection and communication.
Features
- Low Power Consumption: Designed for ultra-low power operation, making it ideal for battery-powered and energy-sensitive applications.
- Built-in Crystal Oscillator: Includes an integrated crystal oscillator for stable and accurate timekeeping performance, eliminating the need for external components.
- I2C Interface: Communicates with a host microcontroller or system via the I2C serial interface, simplifying integration and reducing pin count.
- Time and Calendar Functions: Provides complete time and calendar functionality, including seconds, minutes, hours, day, date, month, and year, with automatic leap year correction.
- Alarm Function: Features programmable alarm functions that can be configured to trigger events at specific times or dates.
- Backup Battery Switchover: Automatically switches to a backup power source (typically a small lithium battery) in the event of a main power failure, ensuring continuous timekeeping.
- Temperature Compensation: Incorporates temperature compensation to maintain accurate timekeeping over a wide range of operating temperatures.
Benefits
- Precise Timekeeping: Ensures accurate and reliable timekeeping, providing precise time and date information for critical applications.
- Energy Efficient: Low power consumption maximizes battery life in portable and battery-backed devices.
- Simplified Integration: The I2C interface simplifies integration with microcontrollers and other electronic systems.
- Continuous Operation: Automatic backup battery switchover guarantees continuous timekeeping, even during power interruptions.
- Stable Performance: Temperature compensation ensures stable and accurate timekeeping across a wide range of environmental conditions.
Additional Details
The RX-4574SG operates from a voltage typically around 3V. It contains registers for setting and reading the time and date, as well as control registers for configuring the alarm and other features. The module is typically available in a small SMD package for easy mounting on printed circuit boards. Its highly integrated design and low power consumption make it a suitable choice for modern electronic devices requiring precise and reliable timekeeping.