EN
  • EN
  • DE

RTC-8563JE B

Part No RTC-8563JE B
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 185004-RTC-8563JE B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC-8563JE B CAD Model

Description

The RTC-8563JE B is a low-power CMOS Real-Time Clock (RTC) IC manufactured by Epson. It's designed to provide accurate timekeeping with minimal power consumption, making it suitable for battery-powered and energy-sensitive applications. This RTC integrates a 32.768 kHz crystal oscillator, a calendar, and an alarm function into a single chip.

Applications

  • Consumer Electronics: Digital cameras, MP3 players, and other portable devices.
  • Industrial Control: Data loggers, process controllers, and monitoring systems.
  • Metering: Smart meters for electricity, water, and gas.
  • Office Automation: Copiers, printers, and fax machines.
  • Point-of-Sale (POS) Systems: Cash registers and credit card terminals.
  • Automotive: Car navigation systems and telematics devices.

Features

  • Low Power Consumption: Typically consumes only a few microamperes, extending battery life.
  • I2C Interface: Uses a simple I2C serial interface for communication with a microcontroller or microprocessor.
  • Calendar Function: Provides year, month, day, weekday, hours, minutes, and seconds.
  • Alarm Function: Allows setting an alarm based on specific time and date parameters.
  • Automatic Backup Switch Circuit: Facilitates automatic switching to a backup power source (e.g., a battery) in case of main power failure.
  • Temperature Compensation: Some versions may incorporate temperature compensation for improved accuracy.
  • Small Package: Available in compact packages, such as SOP and DIP, for space-constrained applications.

Benefits

  • Accurate Timekeeping: Provides reliable and precise time information for various applications.
  • Extended Battery Life: Low power consumption minimizes drain on battery resources.
  • Easy Integration: Simple I2C interface simplifies integration with existing systems.
  • Cost-Effective: Provides a cost-efficient solution for adding real-time clock functionality to devices.
  • Wide Operating Voltage Range: Operates over a wide voltage range, offering flexibility in power supply design.
  • Reliable Performance: Designed for stable and reliable operation in diverse environments.

Additional Details

The RTC-8563JE B typically operates from a supply voltage of 1.3V to 5.5V. The I2C interface supports standard and fast modes. The device also features a built-in oscillator circuit, requiring only an external 32.768 kHz crystal. The temperature range typically spans from -40°C to +85°C, making it suitable for industrial and automotive applications. The part is commonly used for time stamping data, scheduling events, and maintaining accurate time in the absence of a network connection.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess