EN
  • EN
  • DE

RTC-7301SF B

Part No RTC-7301SF B
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 184998-RTC-7301SF B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC-7301SF B CAD Model

Description

The RTC-7301SF B is a real-time clock (RTC) module manufactured by Epson Electronics America Inc. It is designed to provide accurate timekeeping with low power consumption, making it suitable for a variety of applications. This RTC module offers a complete time and calendar function, including seconds, minutes, hours, day, date, month, and year, with automatic leap year compensation.

Applications

  • Embedded Systems: Used in various embedded systems requiring accurate timekeeping, such as industrial controllers and data loggers.
  • Consumer Electronics: Integrated into consumer devices like digital cameras, media players, and set-top boxes to maintain accurate time and date information.
  • Point-of-Sale (POS) Systems: Utilized in POS terminals to timestamp transactions and maintain accurate sales records.
  • Automotive Electronics: Incorporated into automotive systems for timekeeping, event logging, and diagnostic purposes.
  • Medical Devices: Employed in medical equipment requiring precise time synchronization and data recording.
  • Smart Meters: Used in smart meters to record energy consumption data with accurate timestamps.

Features

  • Complete Time and Calendar Function: Provides seconds, minutes, hours, day, date, month, and year information.
  • Automatic Leap Year Compensation: Adjusts for leap years automatically, ensuring accurate calendar data.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • I2C Interface: Communicates with the host microcontroller via the I2C serial interface.
  • Battery Backup: Supports battery backup to maintain timekeeping during power outages.
  • Alarm Function: Offers programmable alarm functions for time-based events.

Benefits

  • Accurate Timekeeping: Ensures precise time and date information for various applications.
  • Reduced Power Consumption: Minimizes power usage, prolonging battery life in battery-powered devices.
  • Simplified Integration: Easily integrated into existing systems with the I2C interface.
  • Reliable Operation: Provides reliable timekeeping even during power interruptions with battery backup.
  • Enhanced System Functionality: Adds time-based event triggering and data logging capabilities to systems.
  • Lower System Cost: Cost-effective solution for adding real-time clock functionality.

Additional Details

The RTC-7301SF B typically operates with a 32.768 kHz crystal oscillator. It usually requires a supply voltage between 2.0V and 5.5V. The operating temperature range is often specified from -40°C to +85°C. Further technical specifications can be found in the official Epson datasheet for the RTC-7301SF B.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3750 $73.1250
5+ $20.0000 $100.0000
8+ $19.3750 $155.0000
11+ $18.7500 $206.2500
14+ $18.1250 $253.7500
19+ $16.2500 $308.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess