EN
  • EN
  • DE

RTC-6593

Part No RTC-6593
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Description REAL TIME CLOCK MODULE FOR PC/AT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 301974-RTC-6593
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTC-6593 CAD Model

Description

The RTC-6593 is a real-time clock (RTC) module manufactured by Epson. This module is designed to provide accurate timekeeping and calendar functionality to various electronic devices. It is often used in applications where maintaining accurate time is critical, even when the main power is off. The module typically incorporates a crystal oscillator and a backup battery connection for continuous operation.

Applications:

  • Consumer electronics: Digital cameras, portable media players, and personal digital assistants (PDAs).
  • Industrial control systems: Data loggers, programmable logic controllers (PLCs), and monitoring equipment.
  • Office automation: Printers, scanners, and copiers.
  • Point-of-sale (POS) systems: Cash registers and credit card terminals.
  • Automotive applications: Car navigation systems and dashboard clocks.
  • Embedded systems: Any microcontroller-based project requiring accurate timekeeping.

Features:

  • Accurate timekeeping: Provides precise time and calendar information.
  • Low power consumption: Minimizes battery drain, extending battery life.
  • Calendar function: Supports year, month, day, day of week, and leap year correction.
  • Automatic leap year adjustment: Simplifies calendar management and ensures accuracy.
  • Alarm function: Allows setting alarms for specific times and dates.
  • Serial interface: Uses a serial interface (typically I2C or SPI) for communication with microcontrollers.
  • Backup battery support: Enables continuous operation even when the main power is off.
  • Compact package: Small form factor suitable for space-constrained applications.

Benefits:

  • Reliable timekeeping: Ensures accurate time and date information for critical applications.
  • Extended battery life: Reduces the need for frequent battery replacements.
  • Easy integration: Simplified system design with its serial interface.
  • Reduced system cost: Eliminates the need for external timekeeping components.
  • Improved system reliability: Continuous timekeeping even during power outages.

Additional Details:

The RTC-6593 typically operates on a 3V power supply and includes an integrated crystal oscillator, ensuring accurate timekeeping. It is commonly interfaced with a microcontroller using the I2C serial communication protocol. The device provides an interrupt output signal that can be configured to trigger on alarm events. The operating temperature range is specified in the product datasheet. It is available in a compact surface-mount package to minimize board space. Internal registers store time, calendar, alarm settings, and control data. Consult the device datasheet for specific details on I2C addressing and register configurations. The device’s very low current consumption in backup mode contributes significantly to long battery life.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $7.0594
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,276 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess