EN
  • EN
  • DE

RTC-4563SB B

Part No RTC-4563SB B
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 184979-RTC-4563SB B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC-4563SB B CAD Model

Description

The RTC-4563SB B is a real-time clock (RTC) module from Epson. It's a low-power device designed for accurate timekeeping in various electronic systems. This type of RTC is essential for applications where maintaining accurate time and date is crucial, even when the main power is off.

Applications:

  • Embedded Systems: Providing timekeeping functions for devices like microcontrollers and single-board computers.
  • Industrial Automation: Used in PLCs and other industrial controllers for timestamping events and scheduling tasks.
  • Consumer Electronics: Employed in devices such as digital cameras, audio players, and set-top boxes to maintain accurate time.
  • Data Logging Systems: Timestamping data collected by sensors or other monitoring devices.
  • Medical Equipment: Ensuring accurate timekeeping for medical procedures and data recording.
  • Automotive Applications: Used in vehicle systems for functions like trip logging and maintenance scheduling.

Features:

  • Low Power Consumption: Designed to minimize power usage, extending the lifespan of backup batteries.
  • I2C Interface: Communicates with the host system via the I2C serial interface.
  • Built-In Crystal Oscillator: Includes an integrated crystal oscillator for stable and accurate timekeeping.
  • Battery Backup Support: Allows for connection to a backup battery to maintain timekeeping during power outages.
  • Clock and Calendar Function: Keeps track of seconds, minutes, hours, day, date, month, and year, including leap year correction.
  • Alarm Function: Can be programmed to generate an alarm signal at a specific time or date.

Benefits:

  • Accurate Timekeeping: Provides precise time information for critical applications.
  • Extended Battery Life: Low power consumption maximizes the operating time on battery backup.
  • Easy Integration: The I2C interface simplifies the process of incorporating the RTC into a system.
  • Data Integrity: Preserves time and date information during power failures, preventing data loss.
  • Reliable Operation: The built-in crystal oscillator ensures a stable and consistent time base.

Additional Details:

The RTC-4563SB B typically operates at a supply voltage between 1.8V and 5.5V. It is often packaged in a small surface-mount package for easy integration into printed circuit boards (PCBs). The device's datasheet contains detailed information about its electrical characteristics, timing specifications, and register map. The I2C address of the RTC is usually fixed but may be configurable in some implementations. The module also supports features like a programmable interrupt output and a square wave output for use as a clock source for other devices.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess