EN
  • EN
  • DE

Q24FA20H0004714 FA-20H 40.000000 MHZ 8.5

Part No Q24FA20H0004714 FA-20H 40.000000 MHZ 8.5
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 181819-Q24FA20H0004714 FA-20H 40.000000 MHZ 8.5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Q24FA20H0004714 FA-20H 40.000000 MHZ 8.5 CAD Model

Description

The Q24FA20H0004714 is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It is part of the FA-20H series and operates at a frequency of 40.000000 MHz. Crystal oscillators like this provide a stable and precise clock signal, essential for timing and synchronization in various electronic circuits.

Applications:

  • Microcontrollers: Provides the clock signal for the microcontroller to execute instructions.
  • Real-Time Clocks (RTCs): Used as the timing source for accurate timekeeping.
  • Communication Devices: Essential for frequency generation and timing in transceivers, such as those used in wireless communication.
  • Audio/Video Equipment: Provides stable clock signals for audio and video processing.
  • Industrial Control Systems: Used for precise timing and control in automated systems.

Features:

  • Frequency: Operates at a precise frequency of 40.000000 MHz.
  • FA-20H Series: Belongs to Epson's FA-20H series, known for its reliability and performance.
  • Compact Size: Designed to be compact, suitable for space-constrained applications.
  • High Stability: Offers high frequency stability over a wide temperature range.
  • Low Power Consumption: Designed for minimal power consumption, extending battery life in portable devices.

Benefits:

  • Precise Timing: Provides accurate and stable timing signals essential for reliable operation of electronic circuits.
  • Reliable Performance: Epson is a reputable manufacturer, ensuring high reliability and consistent performance.
  • Compact Design: Suitable for use in small and portable devices where space is a constraint.
  • Low Power Consumption: Helps to extend battery life in portable and battery-powered devices.
  • Improved System Stability: Enhances the overall stability and performance of electronic systems by providing a clean and stable clock signal.

Additional Details:

The FA-20H series crystal oscillators are typically surface mount devices (SMD), making them easy to integrate into automated manufacturing processes. They are designed to meet stringent requirements for frequency stability and temperature performance. Further technical details include the specific load capacitance, ESR (Equivalent Series Resistance), and operating temperature range, which can be found in the official Epson datasheet for the FA-20H series. The value '8.5' in the product name might relate to one of these specifications, requiring further investigation of the datasheet.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 35.2520M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 52.5600M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.845888MHZ CMOS SM
Need more? Email Us
Realtek
Oscillators RoHS
Lowest to $32.2557
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25 MHZ LVDS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess