EN
  • EN
  • DE

THGBMAG7AJBAIR

Part No THGBMAG7AJBAIR
Manufacturer Epson Company
Catalog EMMC
Description 16GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956273-THGBMAG7AJBAIR
Series *
Ultra Librarian 3D Model Ultra Librarian THGBMAG7AJBAIR CAD Model

Description

The THGBMAG7AJBAIR is an eMMC (embedded MultiMediaCard) device manufactured by Epson. It is a managed NAND flash memory solution designed for a wide range of embedded applications, providing high-density, non-volatile storage. This component integrates NAND flash memory with a sophisticated controller that manages memory operations such as error correction, wear leveling, and bad block management.

Applications

  • Smartphones: Used as primary storage for the operating system, applications, user data, and multimedia content.
  • Tablets: Provides storage for applications, documents, videos, and other user content.
  • Digital Cameras: Serves as storage for captured photos and videos.
  • Portable Media Players: Stores music, videos, and other media files.
  • Automotive Infotainment Systems: Used for storing maps, multimedia content, and system software in vehicles.

Features

  • eMMC Interface: Compliant with the eMMC standard for fast and efficient data transfer.
  • Managed NAND Flash: Integrates NAND flash memory with a controller for memory management.
  • High Storage Capacity: Offers a significant storage capacity suitable for modern applications.
  • Error Correction Code (ECC): Includes ECC functionality to ensure data integrity.
  • Wear Leveling: Implements wear leveling algorithms to extend the lifespan of the NAND flash memory.

Benefits

  • Simplified System Integration: The integrated controller handles NAND management tasks, reducing the complexity for the host system.
  • Enhanced Performance: Fast data access and transfer rates improve the overall performance of the device.
  • Improved Reliability: ECC and wear leveling algorithms ensure data integrity and extend the life of the memory.
  • Reduced Development Time: The managed NAND solution simplifies development and integration processes.
  • Compact Form Factor: Offers a high storage capacity in a small physical size, ideal for portable devices.

Additional Details

The THGBMAG7AJBAIR typically operates at a voltage of 3.3V or 1.8V, providing compatibility with a wide range of host systems. It is designed to operate reliably within a specified temperature range, typically from -25°C to 85°C. This eMMC device also supports advanced features such as secure erase, data encryption, and boot partition capabilities, enhancing the overall security and functionality of the storage solution.

You May Also Be Interested in

Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Epson Company
16GB eMMC
Lowest to $26.0857
Kingston
16GB eMMC
Lowest to $29.1045
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Kingston
32GB eMMC
Lowest to $19.5853
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Epson Company
64GB eMMC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess