The SG-3030JF is a 32.768 kHz crystal oscillator from Epson, a leading manufacturer of precision timing devices. This compact and highly accurate oscillator is designed for a wide range of applications where precise timekeeping is critical.
Applications
- Real-time clocks (RTCs)
- Consumer electronics (watches, clocks, etc.)
- Microcontrollers
- IoT devices
- Industrial control systems
Features
- 32.768 kHz output frequency
- Low power consumption
- High frequency stability
- Compact size
- Surface mount technology (SMT)
- RoHS compliant
Benefits
- Accurate Timekeeping: The precise 32.768 kHz output ensures accurate timekeeping in RTC applications.
- Extended Battery Life: Low power consumption minimizes the load on the power source, extending the battery life of portable devices.
- Reliable Performance: High frequency stability ensures reliable operation over a wide temperature range.
- Space-Saving Design: Compact size allows for integration into small and densely populated PCBs.
- Easy Integration: SMT package simplifies the assembly process and reduces manufacturing costs.
The SG-3030JF is a crucial component for devices requiring accurate timekeeping. Its low power consumption and high stability make it ideal for battery-powered applications. The specific frequency tolerance, operating temperature range, and supply voltage requirements are detailed in the product datasheet. It's widely used in RTC modules within consumer electronics, embedded systems, and industrial equipment.