EN
  • EN
  • DE

RA-4574SAB

Part No RA-4574SAB
Manufacturer Epson Company
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP14
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 741028-RA-4574SAB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RA-4574SAB CAD Model

Description

The RA-4574SAB is a real-time clock (RTC) module manufactured by Epson. This module is designed to provide accurate timekeeping and calendar functions for various electronic applications. It is commonly used in systems that require precise time information, even when the main power supply is not available.

Applications:

  • Embedded Systems: Provides accurate timekeeping for embedded systems, such as industrial control systems and data loggers.
  • Consumer Electronics: Used in devices like digital clocks, watches, and electronic calendars.
  • Data Logging: Integrated into data logging systems to time-stamp recorded data with high accuracy.
  • Metering Devices: Employed in utility meters to track time and date for billing purposes.
  • Automotive Electronics: Utilized in car navigation systems and other automotive applications requiring time information.

Features:

  • Accurate Timekeeping: Provides precise timekeeping with minimal drift.
  • Calendar Function: Includes a calendar function with automatic leap year correction.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life.
  • I2C Interface: Communicates with a microcontroller via the I2C serial interface.
  • Battery Backup: Maintains time and calendar information even when the main power is off.

Benefits:

  • Reliable Time Information: Ensures accurate timekeeping for critical applications.
  • Extended Battery Life: Minimizes power consumption, allowing for long-term operation.
  • Easy Integration: Simple I2C interface facilitates easy connection to a microcontroller.
  • Data Retention: Retains time and calendar information during power outages.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.

Additional Details:

The RA-4574SAB is designed to provide a stable and accurate timekeeping solution with minimal power consumption. Its integrated calendar function simplifies the implementation of date-related features. The I2C interface allows for easy communication with a microcontroller, while the battery backup ensures continuous operation even during power failures. Specific technical details include the operating voltage, operating temperature range, and communication protocol. Its reliability and ease of use make it a preferred choice for timekeeping applications.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess