EN
  • EN
  • DE

FA-20H 25.0000MD30Y-C

Part No FA-20H 25.0000MD30Y-C
Manufacturer Epson Company
Catalog Oscillators
Description CRYSTAL 25.0000MHZ 18PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 41 Weeks
Features 25 MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Manufacturer Epson Company
Series FA-20H
Package Bulk
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Other Part Number FA-20H-25.0000D30Y-C, FA-20H 25.0000MD30Y-C-ND, Q24FA20H0011601, FA-20H-25.0000MD30Y-C3, Q5774159, FA-20H-25.0000MD30Y-C3-ND, FA-20H25.0000MD30Y-CINACTIVE, FA-20H25.0000MD30Y-C, 701355, FA-20H-25.0000D30Y-C-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871451-FA-20H 25.0000MD30Y-C
Ultra Librarian 3D Model Ultra Librarian FA-20H 25.0000MD30Y-C CAD Model

Description

The FA-20H 25.0000MD30Y-C is a crystal unit manufactured by Epson Company. It is a surface-mount device (SMD) crystal oscillator, commonly used in electronic circuits to provide a stable and accurate clock signal. This component is characterized by its compact size and reliable performance in various applications.

Applications

  • Microcontrollers: Providing clock signals for microcontrollers in embedded systems.
  • Real-Time Clocks (RTC): Maintaining accurate timekeeping in RTC circuits.
  • Communication Equipment: Used in devices like smartphones, tablets, and wireless modules for timing and frequency control.
  • Consumer Electronics: Found in various consumer devices like digital cameras, audio players, and gaming consoles.
  • Industrial Control Systems: Providing precise timing for industrial automation and control equipment.

Features

  • Frequency: 25.0000 MHz
  • Package: Surface Mount Device (SMD)
  • Tolerance: Typically features a tight frequency tolerance, ensuring accurate clock signal generation.
  • Stability: Offers excellent frequency stability over a wide temperature range.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) standards, making it environmentally friendly.

Benefits

  • Accurate Timing: Provides a precise and stable clock signal, crucial for reliable system operation.
  • Compact Size: Its small SMD package allows for efficient use of PCB space.
  • Reliable Performance: Designed for stable operation in diverse environmental conditions.
  • Easy Integration: Surface mount design allows for automated assembly, reducing manufacturing costs.
  • Long Lifespan: High-quality construction ensures a long operational life.

Additional Details

The FA-20H series is known for its robust design and is suitable for applications that require high precision and stability. The specific model, 25.0000MD30Y-C, indicates a frequency of 25.0000 MHz and specific parameters related to load capacitance, frequency tolerance, and operating temperature range. These crystal oscillators are manufactured using advanced techniques to ensure high reliability and performance. Proper handling and soldering techniques are recommended to prevent damage during assembly. Consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2233 $50.2425
550+ $0.1833 $100.8150
850+ $0.1775 $150.8750
1,165+ $0.1718 $200.1470
1,510+ $0.1661 $250.8110
2,015+ $0.1489 $300.0335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess