EN
  • EN
  • DE

Z23000-Z3410-Z03

Part No Z23000-Z3410-Z03
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 412011-Z23000-Z3410-Z03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z23000-Z3410-Z03 CAD Model

Description

The EPCOS (TDK) Z23000-Z3410-Z03 is a common mode choke designed to suppress common mode noise in electronic circuits. Common mode chokes are essential components in reducing electromagnetic interference (EMI) and ensuring the proper functioning of electronic devices.

Applications

  • Power Supplies
  • LED Lighting
  • Audio Equipment
  • Data Communication Lines
  • Motor Drives

Features

  • High Common Mode Impedance: Provides significant attenuation of common mode noise signals.
  • Low Differential Mode Impedance: Minimally affects the desired differential mode signals.
  • Compact Size: Designed for space-constrained applications.
  • High Current Capacity: Can handle substantial current without saturation.
  • Wide Frequency Range: Effective over a broad range of frequencies.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Durable Construction: Built to withstand harsh operating conditions.
  • Operating Temperature: Typically operates over a wide temperature range (-40°C to +85°C).

Benefits

  • Effective Noise Suppression: Reduces common mode noise, improving signal integrity.
  • Enhanced EMI Performance: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Improved System Reliability: Protects sensitive electronic components from noise-related damage.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Cost-Effective Solution: Provides effective noise suppression at a reasonable cost.

Additional Details

The Z23000-Z3410-Z03 common mode choke is constructed using high-quality ferrite core materials and windings to ensure optimal performance and reliability. It is designed to be easily mounted on printed circuit boards (PCBs). The component's specifications, such as inductance and impedance, are carefully selected to provide effective noise suppression in specific frequency ranges. It's commonly used in power supplies to reduce conducted emissions, ensuring compliance with safety and regulatory requirements.

The compact size of the choke makes it suitable for use in miniaturized electronic devices. Its high current capacity allows it to handle significant power levels without saturating, ensuring consistent performance. The choke is widely used in various electronic devices to improve overall system performance and reliability. The RoHS compliance ensures that it meets environmental standards for hazardous substances, making it suitable for global distribution and use.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $32.5000
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9270 $60.2550
155+ $0.7607 $117.9085
240+ $0.7369 $176.8560
325+ $0.7131 $231.7575
420+ $0.6895 $289.5900
565+ $0.6181 $349.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess