EN
  • EN
  • DE

X6965N/B39440X6965N201

Part No X6965N/B39440X6965N201
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family SAW Filters
Manufacturer EPCOS (TDK)
Win Source Part Number 412134-X6965N/B39440X6965N201
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X6965N/B39440X6965N201 CAD Model

Description

The EPCOS (TDK) X6965N/B39440X6965N201 is a SAW (Surface Acoustic Wave) filter designed for use in radio frequency (RF) applications. Like other SAW filters, this component is designed to selectively pass certain frequencies while blocking others. Due to the part number including B39440, it suggests this is a filter designed for use in cordless phones or similar DECT (Digital Enhanced Cordless Telecommunications) applications.

Applications

  • DECT Cordless Phones: Used to filter signals within the DECT frequency band, ensuring clear communication.
  • Wireless Communication Devices: Can be used in other wireless communication applications where a DECT-compatible filter is needed.
  • Industrial Control Systems: Possible use in wireless industrial control systems operating in the DECT band.

Features

  • High Selectivity: Provides excellent attenuation of unwanted signals outside the DECT passband.
  • Low Insertion Loss: Minimizes signal loss within the desired frequency range.
  • Designed for DECT: Specifically designed to operate within the DECT frequency spectrum.
  • Surface Mount Technology (SMT): Easy to integrate into automated assembly processes.

Benefits

  • Improved Signal Quality: Filters out noise and interference, improving the clarity and reliability of DECT communication.
  • Reduced Interference: Minimizes interference with other electronic devices.
  • Reliable DECT Operation: Ensures consistent and reliable performance within the DECT frequency band.

To obtain specific technical specifications, such as the center frequency, bandwidth, insertion loss, attenuation, and operating temperature range, consult the official EPCOS (TDK) datasheet for the X6965N/B39440X6965N201. The datasheet will provide vital information about package dimensions, pin configuration, and suggested soldering procedures, ensuring proper integration into the designated application. Due to the presence of the 'B39440' prefix, searching for datasheets using this entire string will provide better results.

You May Also Be Interested in

Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess