EN
  • EN
  • DE

X6933D

Part No X6933D
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Description SAW Components Bandpass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family SAW Filters
Manufacturer EPCOS (TDK)
Win Source Part Number 412129-X6933D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X6933D CAD Model

Description

The EPCOS (TDK) X6933D is a SAW (Surface Acoustic Wave) filter designed for radio frequency (RF) applications. Like other SAW filters, it selectively passes signals within a specific frequency range while attenuating unwanted signals outside that range. Its precise characteristics are application-dependent and defined in its datasheet.

Applications

  • Mobile Communication: Used in cell phones and base stations for filtering RF signals.
  • Wireless Networking: Integrated into Wi-Fi routers and access points for signal conditioning.
  • Television Broadcasting: Used in television tuners for selecting desired channels and rejecting interference.
  • Satellite Communication Systems: Filters signals for satellite receivers and transmitters.
  • Automotive Remote Keyless Entry (RKE): Used in car key fobs to filter the radio signals used for unlocking and locking vehicles.

Features

  • High Selectivity: Provides sharp attenuation of unwanted signals outside the passband.
  • Low Insertion Loss: Minimizes signal loss within the desired passband.
  • Compact Size: Suitable for integration in small electronic devices.
  • Stable Performance: Operates reliably over a wide range of temperatures.
  • Surface Mount Technology (SMT): Allows for automated assembly on printed circuit boards.

Benefits

  • Improved Signal Quality: Filters out noise and interference, resulting in a clearer and more reliable signal.
  • Increased Receiver Sensitivity: Enables the detection of weaker signals.
  • Reduced Interference: Minimizes the impact of unwanted signals on other electronic devices.
  • Enhanced System Performance: Contributes to the overall reliability and efficiency of the system.
  • Cost-Effective: Provides a cost-competitive solution for RF filtering needs.

For detailed specifications, including center frequency, bandwidth, insertion loss, stopband attenuation, and operating temperature range, refer to the official EPCOS (TDK) datasheet for the X6933D. The datasheet will also provide information on the package dimensions, pinout, and recommended soldering conditions. It's critical to consult this document for accurate design and implementation.

You May Also Be Interested in

Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Qualcomm
RF360 SAW FILTER
Lowest to $0.4090
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Qualcomm
FILTER SAW RFFE 1109 SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.2391
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess