EN
  • EN
  • DE

X6863D

Part No X6863D
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family SAW Filters
Manufacturer EPCOS (TDK)
Win Source Part Number 412123-X6863D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X6863D CAD Model

Description

The EPCOS (TDK) X6863D is a SAW (Surface Acoustic Wave) filter. These filters are commonly used in radio frequency (RF) applications to selectively pass or reject signals of specific frequencies. SAW filters are essential components in wireless communication systems, offering excellent performance in terms of insertion loss, rejection, and temperature stability.

Applications

  • Mobile Communication Systems: Used in cellular base stations and mobile handsets to filter unwanted signals and improve receiver sensitivity.
  • Wireless Communication Devices: Employed in Wi-Fi routers, Bluetooth devices, and other wireless communication equipment.
  • Television Broadcasting: Used in television receivers and transmitters to filter out unwanted frequencies and ensure clear signal transmission.
  • Satellite Communication: Found in satellite receivers and transmitters for signal filtering.
  • Automotive Applications: Integrated into keyless entry systems and other wireless automotive applications.

Features

  • High Selectivity: Provides excellent attenuation of unwanted signals outside the passband.
  • Low Insertion Loss: Minimizes signal loss within the desired frequency range.
  • Small Size: Compact design allows for integration into space-constrained applications.
  • Temperature Stability: Maintains stable performance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for easy and cost-effective automated assembly.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer and more reliable signals.
  • Enhanced Receiver Sensitivity: Allows for the detection of weaker signals, improving overall system performance.
  • Reduced Interference: Minimizes interference with other electronic devices.
  • Increased System Reliability: Stable performance ensures consistent and reliable operation.
  • Cost-Effective Solution: Offers a competitive solution for signal filtering in various applications.

Specific technical specifications for the X6863D, such as center frequency, bandwidth, insertion loss, and attenuation, would be found in the official EPCOS (TDK) datasheet for this part. These specifications are crucial for determining the suitability of the filter for a specific application. The physical dimensions and packaging details are also important considerations for PCB layout and assembly. Always refer to the datasheet for complete and accurate information.

You May Also Be Interested in

Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
TST - Tamsan
SAW FILTER, SM1109-5PAD, 915.000
Lowest to $2.7273
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Qualcomm
RF360 SAW FILTER
Lowest to $0.4090
Qualcomm
FILTER SAW 3030 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8166
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $15.9402
Qualcomm
FILTER SAW RFFE 1109 SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.2391
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess