EN
  • EN
  • DE

SNF10K300K1

Part No SNF10K300K1
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 336166-SNF10K300K1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNF10K300K1 CAD Model

Description

The SNF10K300K1 is a surge arrester manufactured by EPCOS (TDK), designed to protect electronic equipment from transient overvoltages. These overvoltages can be caused by events such as lightning strikes, power surges, and electrostatic discharge (ESD). This component belongs to the SNF series, known for its compact size and reliable surge protection in various applications.

Applications:

  • Telecommunications equipment
  • Industrial automation systems
  • Consumer electronics
  • Power supplies
  • Data line protection

Features:

  • Compact size
  • High surge current capability
  • Fast response time
  • Low capacitance
  • RoHS compliant

Benefits:

  • Protection against transient overvoltages
  • Increased reliability of electronic equipment
  • Reduced maintenance costs
  • Compliance with industry standards
  • Easy integration into circuit designs

Additional Details:

The SNF10K300K1 operates by clamping the voltage to a safe level when a surge occurs, diverting the excess current away from the protected circuitry. The '10K' likely refers to a surge current rating, and '300' likely indicates a voltage rating. The key parameters include voltage rating, surge current capability, and capacitance. The voltage rating indicates the maximum continuous voltage the arrester can withstand, while the surge current capability represents the maximum surge current it can handle without damage. Low capacitance minimizes signal distortion in high-speed data lines. These arresters are frequently used in conjunction with other protection components, like fuses and TVS diodes, to provide comprehensive surge protection. It's crucial to consult the manufacturer's datasheet for detailed specifications and application guidelines. This includes derating the surge current capability based on the expected surge frequency and operating temperature. Proper grounding and PCB layout are also vital for effective surge protection. The SNF10K300K1 provides a cost-effective solution for safeguarding electronic systems against transient overvoltages.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess