EN
  • EN
  • DE

S236/20/M51

Part No S236/20/M51
Manufacturer EPCOS (TDK)
Catalog Inrush Current Limiters (ICL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family Inrush Current Limiters(ICL)
Win Source Part Number 185665-S236/20/M51
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S236/20/M51 CAD Model

Description

The EPCOS (TDK) S236/20/M51 is a surge arrester designed to protect sensitive electronic equipment from transient voltage surges caused by lightning strikes, switching transients, or electrostatic discharge. It provides a low-impedance path to ground for surge currents, limiting the voltage across protected components.

Applications

  • Power supply protection
  • Telecommunications equipment protection
  • Industrial control systems
  • Security and alarm systems
  • Renewable energy installations (solar, wind)

Features

  • High surge current capability: Designed to withstand high surge currents without failure.
  • Fast response time: Reacts quickly to voltage surges, clamping the voltage to a safe level.
  • Low clamping voltage: Provides a low clamping voltage to protect sensitive components from overvoltage stress.
  • Compact size: Space-saving design for easy integration into various electronic devices.
  • RoHS compliant: Environmentally friendly, compliant with RoHS regulations.

Benefits

  • Protection against equipment damage: Prevents damage to electronic equipment caused by voltage surges.
  • Improved system reliability: Ensures continuous operation of electronic systems, even during electrical disturbances.
  • Reduced downtime: Minimizes downtime and repair costs associated with surge-related failures.
  • Enhanced safety: Protects users from electrical hazards caused by voltage surges.
  • Extended equipment lifespan: Prolongs the lifespan of electronic equipment by protecting it from overvoltage stress.

The EPCOS (TDK) S236 series surge arresters are widely used in various industrial and commercial applications where reliable surge protection is essential. The '20' likely indicates a specific voltage rating or clamping voltage characteristic. The 'M51' might denote a specific manufacturing variation or termination style.

Technical Specifications (General, consult datasheet for precise values):

  • Maximum Surge Current (Imax): Consult the specific product datasheet.
  • Clamping Voltage: Consult the specific product datasheet.
  • Operating Temperature Range: Typically -40°C to +85°C
  • Compliance Standards: IEC 61643-11, UL 1449 (check the specific model datasheet for confirmed compliances).

You May Also Be Interested in

Amphenol Advanced Sensors
ICL 30 OHM 25% 1.5A 10.16MM
Need more? Email Us
Ametherm
ICL 1 OHM 25% 30A 31.75MM
Need more? Email Us
EPCOS (TDK)
ICL 16 OHM 20% 3A 13MM
Need more? Email Us
EPCOS (TDK)
ICL 16 OHM 20% 3A 8.5MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 4A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 2A 15MM
Need more? Email Us
Ametherm
ICL 5 OHM 15% 7A 15.24MM
Need more? Email Us
EPCOS (TDK)
ICL 1 OHM 20% 11.5A 15MM
Need more? Email Us
Ametherm
ICL 10 OHM 25% 8A 23MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess