EN
  • EN
  • DE

S236/12/M

Part No S236/12/M
Manufacturer EPCOS (TDK)
Catalog Inrush Current Limiters (ICL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family Inrush Current Limiters(ICL)
Win Source Part Number 185662-S236/12/M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S236/12/M CAD Model

Description

The EPCOS (TDK) S236/12/M is a surge arrester designed to protect sensitive electronic equipment from transient voltage surges. It functions by diverting excess voltage caused by lightning, switching transients, or electrostatic discharge away from protected circuits, thus preventing damage.

Applications

  • Protection of power supply lines
  • Surge protection for telecommunications equipment
  • Industrial control and automation systems
  • Security and alarm systems
  • Renewable energy systems (solar inverters, wind turbines)

Features

  • High Surge Current Capability: Robustly designed to handle high surge currents without degradation or failure.
  • Fast Response Time: Quickly clamps voltage surges to a safe level to protect downstream components.
  • Low Clamping Voltage: Provides a low clamping voltage to limit stress on sensitive circuits during surge events.
  • Compact Size: Enables easy integration into space-constrained electronic devices.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Prevents Equipment Damage: Minimizes the risk of damage to electronic equipment caused by voltage surges.
  • Improves System Uptime: Enhances system reliability by preventing surge-related failures and minimizing downtime.
  • Reduces Maintenance Costs: Lowers maintenance expenses associated with repairing or replacing surge-damaged equipment.
  • Enhances Safety: Protects personnel from electrical hazards associated with voltage surges.
  • Extends Equipment Lifespan: Prolongs the operational life of electronic equipment by protecting it from transient voltage stress.

The EPCOS (TDK) S236 series of surge arresters are known for their reliable performance in various surge protection applications. The "/12" portion of the model number likely signifies a specific voltage rating or clamping voltage characteristic and should be verified by consulting the product's datasheet.

Technical Specifications (General, Consult Datasheet for Precision):

  • Maximum Surge Current (Imax): Dependent on the specific product's datasheet.
  • Clamping Voltage: Refer to the product's datasheet for exact clamping voltage details.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Compliance Standards: IEC 61643-11, UL 1449 (Verify specific standards compliance by checking the individual datasheet).

You May Also Be Interested in

Ametherm
ICL 10 OHM 15% 3A 11.43MM
Need more? Email Us
Ametherm
ICL 4 OHM 15% 8A 15.24MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 50 OHM 25% 1.6A 11.4MM
Need more? Email Us
EPCOS (TDK)
ICL 2.5 OHM 20% 6.5A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 16 OHM 20% 3A 8.5MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 4A 15MM
Need more? Email Us
Ametherm
ICL 5 OHM 10% 6A 15.24MM
Need more? Email Us
EPCOS (TDK)
ICL 40 OHM 20% 3.4A 15MM
Need more? Email Us
Ametherm
ICL 25 OHM 20% 4A 15MM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess