EN
  • EN
  • DE

S20K440E2K1

Part No S20K440E2K1
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185622-S20K440E2K1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S20K440E2K1 CAD Model

Description

The S20K440E2K1 is a varistor manufactured by EPCOS (TDK), designed to protect electronic circuits and equipment from transient voltage surges. These surges can arise from various sources, including lightning strikes, inductive load switching, and electrostatic discharge (ESD). Varistors are voltage-dependent resistors; at normal operating voltages, they exhibit high resistance, effectively isolating the circuit. However, when exposed to a high-voltage transient, their resistance rapidly decreases, shunting the surge current away from sensitive components.

Applications

  • Power supplies: Provides surge protection for AC/DC power supplies used in various electronic devices.
  • Industrial automation equipment: Protects programmable logic controllers (PLCs), motor drives, and other industrial control systems from voltage transients.
  • Consumer electronics: Safeguards appliances like televisions, refrigerators, and washing machines from power line disturbances.
  • Telecommunication systems: Protects communication equipment from lightning strikes and other surge events.
  • Renewable energy systems: Provides surge protection for solar inverters and wind turbine control systems.

Features

  • High surge current withstanding capability: Designed to handle large surge currents without degradation or failure.
  • Fast response time: Quickly clamps transient voltages to protect downstream components.
  • Wide operating voltage range: Suitable for use in a variety of applications with different voltage requirements.
  • Compact design: Allows for easy integration into existing circuit designs.
  • RoHS compliant: Manufactured in accordance with RoHS standards, minimizing environmental impact.

Benefits

  • Enhanced equipment reliability: Reduces the risk of damage to sensitive electronic components caused by voltage surges.
  • Minimized downtime: Prevents equipment failures and reduces the need for costly repairs.
  • Extended product lifespan: Protects against cumulative damage from repeated surge events.
  • Improved safety: Reduces the risk of electrical hazards associated with overvoltage conditions.
  • Cost-effective protection: Provides a simple and affordable solution for surge protection.

Technical Specifications

The S20K440E2K1 varistor has a varistor voltage of 440V. It can withstand a maximum surge current (8/20 µs pulse) of around 6.0kA. The clamping voltage, which is the voltage across the varistor during a surge event, is specified in the datasheet. For detailed electrical characteristics, mechanical dimensions, and safety certifications, it's essential to consult the official EPCOS (TDK) datasheet. This will also include operating temperature range, and other relevant specifications. The case size is a 20mm disc.

You May Also Be Interested in

Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess