EN
  • EN
  • DE

S10K115

Part No S10K115
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description VARISTOR 180V 2.5KA DISC 10MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Varistors, MOVs
Manufacturer EPCOS (TDK)
Packaging Bulk
Part Status Active
Varistor Voltage (Min) 162V
Varistor Voltage (Typ) 180V
Varistor Voltage (Max) 198V
Current - Surge 2.5kA
Number of Circuits 1
Maximum AC Volts 115VAC
Maximum DC Volts 150VDC
Energy 18J
Package Disc 10mm
Mounting Style Through Hole
Win Source Part Number 185167-S10K115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S10K115 CAD Model

Description

The S10K115 is a varistor manufactured by EPCOS (TDK), designed to protect electronic circuits from voltage surges. It belongs to the S10 series of varistors, known for providing reliable transient voltage suppression across various applications.

Applications:

  • Power supplies: Surge protection for sensitive components in power supplies.
  • Consumer electronics: Protecting devices like TVs, DVD players, and audio equipment from power surges.
  • Industrial equipment: Safeguarding control systems, machinery, and other industrial electronics.
  • Telecommunications equipment: Protecting communication lines and devices from lightning strikes and other electrical disturbances.
  • LED lighting: Protecting LED drivers and modules from voltage spikes.

Features:

  • High surge current capability: Withstands high surge currents without significant degradation.
  • Fast response time: Quickly clamps voltage surges, protecting downstream components.
  • Wide operating voltage range: Suitable for a variety of circuit voltages.
  • Compact size: Easy to integrate into various circuit designs.
  • RoHS compliant: Meets environmental standards by being free of hazardous substances.

Benefits:

  • Improved product reliability: Protects electronic devices from damage caused by voltage transients, increasing their lifespan.
  • Reduced downtime: Prevents equipment failures due to voltage surges, minimizing service interruptions.
  • Enhanced safety: Reduces the risk of electrical hazards associated with overvoltage conditions.
  • Cost-effective protection: Provides a relatively inexpensive solution for surge suppression.
  • Compliance with safety standards: Helps meet safety regulations related to overvoltage protection.

Additional Details:

The S10K115 has a varistor voltage of 115V. Its surge current capability, clamping voltage, and other electrical characteristics are detailed in the product datasheet. It is typically a leaded disc varistor designed for through-hole mounting. The specific dimensions and lead configuration are also available in the datasheet.

Varistors are non-linear resistors that exhibit a significant decrease in resistance when the voltage across them exceeds a certain threshold. This allows them to divert excess current away from sensitive components, providing effective surge protection. The S10K115 is designed for repetitive surges and provides reliable overvoltage protection for various electronic applications.

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Panasonic
Lowest to $0.0381

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess