EN
  • EN
  • DE

S10K10AUTOG3S11

Part No S10K10AUTOG3S11
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185166-S10K10AUTOG3S11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S10K10AUTOG3S11 CAD Model

Description

The S10K10AUTOG3S11 is a varistor manufactured by EPCOS (TDK), designed to protect electronic circuits from transient overvoltage events, such as those caused by lightning strikes, electrostatic discharge (ESD), and inductive switching. It is a member of the S10 series of varistors known for their reliable surge protection capabilities.

Applications:

  • Surge protection in power supplies: Protecting sensitive components from voltage spikes.
  • Overvoltage protection in consumer electronics: Used in TVs, audio equipment, and other home appliances.
  • Transient voltage suppression in industrial equipment: Safeguarding control systems and machinery from electrical disturbances.
  • Automotive electronics protection: Protecting electronic control units (ECUs) in vehicles.
  • LED lighting protection: Preventing damage to LEDs from voltage surges.

Features:

  • High surge current capability: Designed to withstand high surge currents without degradation.
  • Quick response time: Reacts rapidly to transient voltage events.
  • Wide operating voltage range: Suitable for various voltage levels.
  • Compact size: Allows for easy integration into existing circuits.
  • RoHS compliant: Environmentally friendly, free from hazardous substances.

Benefits:

  • Enhanced equipment reliability: Protects electronic devices from damage, extending their lifespan.
  • Reduced downtime: Prevents costly repairs and service interruptions caused by voltage surges.
  • Improved safety: Minimizes the risk of electrical fires and other hazards associated with overvoltage events.
  • Cost-effective protection: Provides a simple and inexpensive solution for surge protection.
  • Compliance with industry standards: Meets relevant safety and performance requirements.

Additional Details:

The S10K10AUTOG3S11 has a varistor voltage of 10V. The 'AUTO' designation may indicate that the component is specifically designed or tested for automotive applications. The G3S11 likely refers to a specific packaging or performance characteristic within the S10K series. The specific datasheet for this part number should be consulted for precise electrical characteristics such as maximum surge current, clamping voltage, and energy handling capability. The component is typically a ceramic disc type varistor with radial leads for through-hole mounting.

Varistors are voltage-dependent resistors whose resistance decreases significantly when the voltage exceeds a certain threshold. This allows them to shunt excess current away from sensitive components, protecting them from damage. The S10K10AUTOG3S11 is designed to handle repetitive surges and provide reliable overvoltage protection in a wide range of applications.

You May Also Be Interested in

Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess