EN
  • EN
  • DE

S07K350

Part No S07K350
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185143-S07K350
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S07K350 CAD Model

Description

The S07K350 is a metal oxide varistor (MOV) from EPCOS (TDK), designed to protect electronic equipment from transient overvoltages. These varistors safeguard against surges caused by lightning, power line disturbances, and electrostatic discharge. By clamping the voltage to a safe level, they prevent damage to sensitive components within the circuit.

Applications

  • Power supplies: Protecting sensitive power supply circuits from voltage surges.
  • Industrial equipment: Safeguarding control systems and machinery from electrical transients.
  • Consumer electronics: Protecting devices like televisions, computers, and appliances.
  • Telecommunications equipment: Surge protection for phone lines and network devices.
  • Lighting systems: Protecting LED drivers and other lighting components.

Features

  • High surge current capability: Withstands high-energy surges without failure.
  • Fast response time: Clamps overvoltages quickly, minimizing damage risk.
  • Wide operating voltage range: Suitable for applications with varying voltage requirements.
  • RoHS compliant: Environmentally friendly and meets regulatory standards.
  • Compact size: Easy integration into existing circuits.

Benefits

  • Improved equipment reliability: Protects against voltage surges, extending the lifespan of equipment.
  • Reduced downtime: Minimizes equipment failure due to overvoltages.
  • Cost savings: Prevents costly repairs and replacements of damaged components.
  • Enhanced safety: Protects users from electrical hazards related to voltage surges.
  • Compliance with standards: Helps meet regulatory requirements for surge protection.

Technical Specifications

The S07K350 has a varistor voltage of 350V. The 'S07' likely refers to the physical size of the varistor disc. Its surge current capability and other electrical characteristics are detailed in the manufacturer's datasheet, which should be consulted for design considerations. This varistor is typically used where transient voltage suppression is crucial for the safe and reliable operation of electronic devices.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess