EN
  • EN
  • DE

S07k140S2M3

Part No S07k140S2M3
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185139-S07k140S2M3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S07k140S2M3 CAD Model

Description

The S07K140S2M3 is a metal oxide varistor (MOV) from EPCOS (TDK), providing transient voltage suppression for electronic circuits. It protects sensitive components from damage due to voltage surges caused by lightning, power switching, or electrostatic discharge. The varistor clamps the voltage to a safe level, preventing overvoltage stress on downstream components.

Applications

  • Power supplies: Protects power supply circuitry from voltage transients.
  • Consumer electronics: Used in televisions, computers, and other household appliances.
  • Industrial equipment: Safeguards control systems and machinery in industrial environments.
  • Telecommunications equipment: Provides surge protection for phone lines and network devices.
  • Lighting systems: Protects LED drivers and other lighting components.

Features

  • High surge current capability: Withstands high-energy surges without degradation.
  • Fast response time: Quickly clamps overvoltages to protect sensitive components.
  • Wide operating voltage range: Suitable for a variety of applications.
  • RoHS compliant: Environmentally friendly and complies with regulations.
  • Compact size: Allows for easy integration into electronic designs.

Benefits

  • Improved equipment reliability: Reduces the risk of equipment failure due to voltage surges.
  • Reduced downtime: Minimizes downtime caused by overvoltage-related damage.
  • Cost savings: Prevents the need for costly repairs and replacements.
  • Enhanced safety: Protects users from electrical hazards.
  • Compliance with safety standards: Helps meet regulatory requirements for surge protection.

Technical Specifications

The S07K140S2M3 features a varistor voltage of 140V. The 'S07' likely refers to the physical size of the varistor disc. The 'S2M3' likely indicates a specific characteristic or production lot. For precise specifications including surge current handling capability and clamping voltage, it is imperative to consult the official EPCOS (TDK) datasheet. Varistors like this are crucial in any circuit where transient voltage suppression is vital for the safe and reliable operation of electronic devices. Always refer to the datasheet for complete technical details.

You May Also Be Interested in

TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess