EN
  • EN
  • DE

CN1812S60AG2

Part No CN1812S60AG2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820814-CN1812S60AG2
Ultra Librarian 3D Model Ultra Librarian CN1812S60AG2 CAD Model

Description

The CN1812S60AG2 is a multilayer varistor manufactured by EPCOS (TDK). It is designed to protect sensitive electronic components from transient voltage surges, such as those caused by electrostatic discharge (ESD) and lightning strikes.

Applications

  • ESD protection for I/O ports
  • Transient voltage suppression in power supplies
  • Overvoltage protection in data lines
  • Surge protection in automotive electronics
  • Protection of sensitive electronic components

Features

  • Varistor voltage of 60V
  • High surge current capability
  • Fast response time
  • Low clamping voltage
  • Bidirectional protection
  • Small 1812 case size

Benefits

  • Protects electronic devices from damaging voltage surges
  • Improves system reliability and longevity
  • Reduces the risk of component failure
  • Provides effective protection against ESD and other transient events
  • Enables compact circuit designs due to its small size

Additional Details

The CN1812S60AG2 offers bidirectional protection, meaning it can suppress voltage surges in both directions. It has a fast response time, typically in the nanosecond range, ensuring that it can quickly clamp voltage surges before they damage sensitive components. The varistor's clamping voltage is the voltage at which it starts to conduct significantly, limiting the voltage across the protected device. The device is RoHS compliant. The CN1812S60AG2 is suitable for automated assembly processes. It is commonly used in applications where space is limited and high surge protection is required. The multilayer construction provides excellent energy handling capability. It is a reliable and cost-effective solution for protecting electronic equipment from transient voltage surges. The device's robust design and performance characteristics make it a popular choice for a wide range of applications.

You May Also Be Interested in

Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Bourns Inc.
Lowest to $0.1016
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6770 $50.7750
185+ $0.5555 $102.7675
280+ $0.5382 $150.6960
385+ $0.5208 $200.5080
500+ $0.5035 $251.7500
665+ $0.4514 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 317 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess