EN
  • EN
  • DE

B88069X720S102

Part No B88069X720S102
Manufacturer EPCOS (TDK)
Catalog Gas Discharge Tube Arresters (GDT)
Description Surge arrester 2-electrode arrester
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150927-B88069X720S102
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B88069X720S102 CAD Model

Description

The B88069X720S102 is a Gas Discharge Tube (GDT) arrester from EPCOS (TDK), designed to provide robust overvoltage protection for sensitive electronic equipment. It's primarily used to safeguard against transient voltage surges caused by lightning strikes, power line disturbances, and electrostatic discharge (ESD). GDTs are known for their high surge current capability and low capacitance, making them ideal for protecting communication lines and power supplies without significantly affecting signal integrity.

Applications

  • Telecommunications equipment (e.g., telephone lines, DSL lines, network interfaces)
  • Power supply systems
  • Surge protection devices (SPDs)
  • Industrial control systems
  • Data transmission lines

Features

  • High surge current capability: Withstands large surge currents without damage.
  • Low capacitance: Minimizes signal distortion and insertion loss.
  • Fast response time: Quickly clamps overvoltage events.
  • Compact size: Allows for easy integration into various circuit designs.
  • RoHS compliant: Environmentally friendly, meeting regulatory standards.

Benefits

  • Effective overvoltage protection: Safeguards equipment from damage caused by surges.
  • Improved system reliability: Reduces downtime and maintenance costs.
  • Enhanced safety: Protects personnel and equipment from hazardous voltage levels.
  • Minimal signal degradation: Ensures optimal performance of protected circuits.
  • Long service life: Provides reliable protection over an extended period.

Additional Details

The B88069X720S102 GDT operates by remaining in a high-impedance state under normal operating conditions. When a voltage surge exceeds its spark-over voltage, the gas within the tube ionizes, creating a low-impedance path to ground, thus diverting the surge current away from the protected equipment. Once the surge subsides, the GDT returns to its high-impedance state.

Key specifications include the DC spark-over voltage (the voltage at which the GDT begins to conduct), the impulse discharge current (the maximum surge current the GDT can withstand), and the capacitance. These parameters are crucial for selecting the appropriate GDT for a specific application and ensuring effective overvoltage protection.

You May Also Be Interested in

Littelfuse Inc.
GDT 75V 10KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 230V 10KA 3 POLE
Need more? Email Us
Bourns Inc.
GDT 3500V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 2000V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 20KA 3 POLE
Need more? Email Us
Bourns Inc.
GDT 470V 3KA 2 POLE SMD
Need more? Email Us
Littelfuse Inc.
GDT 420V 10KA 3 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 230V 20KA 2 POLE
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Lowest to $1.6053

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess