EN
  • EN
  • DE

B82793C474N215Z97

Part No B82793C474N215Z97
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989216-B82793C474N215Z97
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B82793C474N215Z97 CAD Model

Description

The B82793C474N215Z97 is a common mode choke manufactured by EPCOS (TDK). Common mode chokes are designed to suppress unwanted common mode noise in electronic circuits. This noise appears equally on multiple lines relative to a common reference (usually ground), and can interfere with proper circuit operation and cause electromagnetic interference (EMI).

Applications:

  • Power Supplies: Used to filter common mode noise on AC power input lines.
  • USB Ports: Reduces common mode noise on USB data lines to ensure data integrity.
  • Data Lines: Filtering noise on various data transmission lines such as Ethernet, HDMI, and other communication interfaces.
  • Audio Equipment: To improve audio quality by suppressing noise on audio signal lines.
  • Motor Drives: Reduces noise generated by motor drives that can affect sensitive control circuits.

Features:

  • High Common Mode Impedance: Provides strong attenuation of common mode noise signals.
  • Low Differential Mode Impedance: Minimizes signal distortion on differential signal pairs.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • High Isolation Voltage: Provides electrical isolation between the windings and the core for safety.

Benefits:

  • Improved EMI Performance: Helps electronic devices meet electromagnetic compatibility (EMC) standards.
  • Enhanced Signal Integrity: Reduces noise on signal lines, leading to more reliable data transmission.
  • Reduced System Noise: Contributes to a quieter and more stable operating environment for electronic equipment.
  • Increased System Reliability: Protects sensitive electronic components from noise-induced damage.
  • Compliance with Regulations: Helps manufacturers comply with relevant EMI/EMC regulations.

Additional Details:

While specific values vary based on the datasheet, key specifications to consider for the B82793C474N215Z97 are:

  • Inductance Value: The inductance of each winding (measured in microhenries or millihenries).
  • Common Mode Impedance: The impedance presented to common mode currents (measured in ohms).
  • Rated Current: The maximum continuous current the choke can handle without overheating.
  • DC Resistance (DCR): The resistance of the windings to DC current (measured in ohms).
  • Operating Temperature Range: The range of ambient temperatures within which the choke can operate reliably.

In summary, the B82793C474N215Z97 common mode choke from EPCOS (TDK) is a robust and effective solution for suppressing common mode noise in a wide variety of electronic applications. It contributes to improved EMI performance, enhanced signal integrity, and overall system reliability.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
CJT Connectors
Lowest to $0.0112
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,848 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess