EN
  • EN
  • DE

FS 8-4/14.5/NPT

Part No FS 8-4/14.5/NPT
Manufacturer TURCK
Catalog OEM Parts (F - I)
Description M Series Connector, U-86466
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1059853-FS 8-4/14.5/NPT
Categories OEM Parts(F-I)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FS 8-4/14.5/NPT CAD Model

Description

The FS 8-4/14.5/NPT is an inductive proximity sensor manufactured by TURCK. These sensors are used for non-contact detection of metallic objects. The part number indicates specific features of the sensor, including its size, sensing range, and connection type.

Applications

  • Position detection in automated machinery
  • End-of-stroke detection in pneumatic cylinders
  • Object counting on conveyor belts
  • Speed monitoring in rotating equipment
  • Presence detection in robotic systems

Features

  • Inductive sensing principle
  • 8mm diameter cylindrical housing
  • 4mm sensing range
  • Flush mountable
  • NPN normally open (NO) output
  • NPT threaded connection
  • IP67 protection rating

Benefits

  • Reliable and non-contact detection of metallic objects
  • Long service life due to robust construction
  • Easy installation with threaded housing
  • High degree of protection against harsh environments
  • Cost-effective solution for industrial automation
  • Precise positioning and detection

Additional Details

The FS 8-4/14.5/NPT sensor operates on the principle of electromagnetic induction. When a metallic object enters the sensor's magnetic field, it changes the oscillator's characteristics, which is detected by the sensor's internal circuitry. The sensor is designed to be flush-mounted, meaning it can be installed in a way that the sensing face is level with the surrounding surface. The NPN normally open output means that the output is low (OFF) when no target is present and goes high (ON) when a target is detected. The NPT threaded connection provides a secure and standardized method for connecting the sensor to machinery or equipment. The IP67 protection rating ensures that the sensor is protected against dust and water immersion, making it suitable for use in demanding industrial environments.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess