EN
  • EN
  • DE

B82498F3390J1

Part No B82498F3390J1
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818674-B82498F3390J1
Ultra Librarian 3D Model Ultra Librarian B82498F3390J1 CAD Model

Description

The B82498F3390J1 is a shielded fixed inductor from EPCOS (TDK), specifically designed for applications requiring high inductance, excellent current handling, and effective EMI suppression. The shielding minimizes electromagnetic interference, making it suitable for sensitive electronic devices.

Applications:

  • Power supplies: Used for filtering and energy storage, crucial for regulating voltage output.
  • DC-DC converters: Essential for voltage conversion and regulation with minimal noise.
  • EMI filtering: Reduces electromagnetic interference in sensitive electronic circuits.
  • Audio equipment: Filters noise in audio signals, enhancing sound quality.
  • Industrial controls: Used in environments where noise immunity is critical for reliable performance.

Features:

  • Shielded construction: Reduces electromagnetic interference (EMI) and minimizes noise coupling.
  • High inductance value: Provides substantial inductance for effective filtering and energy storage.
  • High current capability: Handles significant current without saturation, maintaining consistent performance.
  • Low DC resistance: Minimizes power loss, increasing overall efficiency.
  • RoHS compliant: Meets environmental standards, ensuring the absence of hazardous materials.

Benefits:

  • Reduced electromagnetic interference: Shielding ensures that the inductor does not interfere with nearby components.
  • Improved signal integrity: Shielding prevents external noise from affecting the performance of the inductor.
  • Enhanced power supply efficiency: Low DC resistance minimizes power loss and improves the overall efficiency of power supplies.
  • Reliable performance in noisy environments: Shielding and robust design ensure stable operation even in harsh conditions.
  • Versatile component: Suitable for a wide range of applications requiring inductance and noise suppression.

Additional Details:

The B82498F3390J1 features an inductance of 39µH with a tolerance of 5%. It is designed for through-hole mounting. It is commonly used in applications such as power supplies, audio equipment, and industrial controls, where reliable inductance and noise suppression are essential for proper operation.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess