EN
  • EN
  • DE

B82422A1473K

Part No B82422A1473K
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD1210
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752168-B82422A1473K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B82422A1473K CAD Model

Description

The EPCOS (TDK) B82422A1473K is a fixed inductor designed for a variety of electronic applications, primarily focusing on filtering and energy storage. Part of the B82422 series, this inductor offers robust performance and reliability in a compact package. It is commonly used in power supplies, DC-DC converters, and EMI suppression circuits.

Applications:

  • DC-DC converters: Essential for voltage regulation and energy storage.
  • Power supplies: Used for filtering and smoothing the output voltage.
  • EMI suppression: Reduces electromagnetic interference in electronic circuits.
  • Filtering in audio circuits: Helps to remove unwanted noise and interference.
  • RF applications: Can be used in RF circuits for impedance matching and filtering.

Features:

  • Ferrite core: Enhances inductance and provides stable performance.
  • Shielded construction: Minimizes electromagnetic interference radiation.
  • High current capability: Designed to handle significant current without saturation.
  • Compact size: Suitable for space-constrained applications.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Improved power supply efficiency: Low core losses contribute to increased efficiency.
  • Reduced EMI: Shielding reduces electromagnetic interference, ensuring stable circuit operation.
  • Space-saving design: Compact size allows for use in portable devices and other space-limited applications.
  • Reliable performance: Ferrite core ensures stable performance across a wide range of operating conditions.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The B82422A1473K typically features an inductance value in the microhenry range and a low DC resistance to minimize power losses. It is designed for surface mount technology (SMT), making it suitable for automated assembly. The operating temperature range usually falls between -40°C and +125°C. Detailed electrical characteristics can be found in the datasheet provided by EPCOS (TDK).

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6577 $58.4694
53+ $2.1806 $115.5718
83+ $2.1125 $175.3375
113+ $2.0444 $231.0172
147+ $1.9762 $290.5014
196+ $1.7718 $347.2728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess