EN
  • EN
  • DE

B72660M0231K093

Part No B72660M0231K093
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description VARISTOR 1.2KA 4032
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Current - Surge 1.2kA
Energy 17J
Number of Circuits 1
Maximum AC Volts 230VAC
Maximum DC Volts 300VDC
Mounting Surface Mount, MLCV
Dimension 4032 (1080 Metric)
Win Source Part Number 200143-B72660M0231K093
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B72660M0231K093 CAD Model

Description

Product Overview

The B72660M0231K093 is a robust electronic component designed for versatile applications. Its advanced build ensures optimal performance in various electronic setups, making it a preferred choice for engineers looking for reliability and efficiency.

Features and Benefits

  • High energy absorption capacity, ensuring longevity and endurance in critical applications.
  • Compact design, facilitating easy integration into circuits without consuming much space.
  • Wide operating temperature range, suitable for harsh and demanding environments.

Applications

  • Used in surge protection devices for industrial equipment.
  • Ideal for automotive electronic circuits, enhancing functionality under varied conditions.
  • Applicable for home appliance protection systems, ensuring safety and durability.

Additional Details

This component is recognized for its quality craftsmanship and is tested to withstand various electronic pressures, ensuring you're backed by a product that aligns with safety standards and efficiency metrics.

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Bourns Inc.
Lowest to $0.0277
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
Lowest to $0.0403
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Bourns Inc.
Lowest to $61.1769

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8424 $58.9680
170+ $0.6912 $117.5040
260+ $0.6696 $174.0960
360+ $0.6480 $233.2800
465+ $0.6264 $291.2760
620+ $0.5616 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess