EN
  • EN
  • DE

B72540T6300K062

Part No B72540T6300K062
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description VARISTOR 47V 5KA 2220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 9 Weeks
Features Varistor Circuit Surface Mount 2220 (5750 Metric)
Manufacturer EPCOS (TDK)
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 2220 (5750 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 495-7255-6, CT2220K30E2G, 495-7255-1, 495-7255-2, B72540T6300K 62, B72540T6300K62
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912607-B72540T6300K062
Ultra Librarian 3D Model Ultra Librarian B72540T6300K062 CAD Model

Description

The B72540T6300K062 is a leaded varistor manufactured by EPCOS, a company within the TDK Group. It is a voltage-dependent resistor designed to protect electronic circuits from transient voltage surges.

Applications

  • Power supplies and adapters
  • Surge protection devices (SPDs)
  • Industrial equipment
  • Consumer electronics (e.g., TVs, appliances)
  • Telecom systems
  • Inverters

Features

  • Maximum continuous voltage: 630V AC
  • Varistor voltage: Typically around 1000V (check datasheet for precise value)
  • High surge current capability
  • Fast response time to transient events
  • Leaded package for through-hole mounting
  • UL and VDE approvals

Benefits

  • Reliable protection against overvoltage transients
  • Prevents damage to sensitive electronic components
  • High surge current handling capability
  • Quick response to voltage spikes
  • Compliance with safety standards
  • Easy to integrate into circuits with leaded design

Additional Details

The B72540T6300K062 is designed for higher voltage applications. When a voltage surge exceeds its varistor voltage (nominally 1000V), its resistance rapidly decreases, diverting the excess current and clamping the voltage to a safe level. The maximum continuous voltage rating of 630V AC indicates the highest voltage that can be continuously applied without causing damage or degradation. The part should be selected such that this value is not exceeded during normal operation. It provides protection by absorbing the transient energy. The 'K' in the part number usually indicates the tolerance of the varistor voltage.

You May Also Be Interested in

Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess