EN
  • EN
  • DE

B72530V250K62

Part No B72530V250K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description CN Series 16 V 25 Vrms 400 A 1200 pF Surface Mount Ceramic Multilayer Varistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1.2 nF
Mounting SMD (SMT)
Case / Package 1210
Clamping Current 2.5 A
Clamping Voltage 65 V
Composition Ceramic
Depth 2.5 mm
Energy 1.7 J
Lead Free Yes
Length 3.2 mm
Material Metal
Maximum Operating Temperature 125 °C
Max Output Current 400 A
Max Surge Current 300 A
Max Voltage Rating (AC) 25 V
Max Voltage Rating (DC) 31 V
Min Operating Temperature -55 °C
Mount Surface Mount
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Varistor Voltage 39 V
Voltage Rating 31 V
Voltage Tolerance 10 %
Win Source Part Number 1047881-B72530V250K62
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72530V250K62 CAD Model

Description

The EPCOS (TDK) 1047881-B72530V250K62 is a ceramic metal varistor.

  • Capacitance: 1.2 nF
  • Voltage Rating: 31 V
  • Clamping Voltage: 65 V
  • Clamping Current: 2.5 A
  • Varistor Voltage: 39 V
  • Energy: 1.7 J
  • Maximum Operating Temperature: 125 °C
  • Minimum Operating Temperature: -55 °C
  • Mounting: Surface Mount
  • Size: 1210
  • Win Source Part Number: 1047881-B72530V250K62
  • Packaging: Tape & Reel (TR)
  • Alternative Parts: MOV-07D330K, MOV-07D330KTR, V33ZS1P, V33ZC1P, B72530T0300K062, VJ13MC0260KBAB72530-V250-K62, CN1210K25G
  • Supply and Demand Status: Shortage
  • RoHS Compliant: Yes

You May Also Be Interested in

Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
Lowest to $0.1016
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Bourns Inc.
Lowest to $61.1769
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess