EN
  • EN
  • DE

B72510E2170K 72

Part No B72510E2170K 72
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description CT0805K17AUTOLCG2 T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1112575-B72510E2170K 72
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B72510E2170K 72 CAD Model

Description

The B72510E2170K 72 is a metal oxide varistor (MOV) from EPCOS (TDK), specifically designed for transient voltage suppression (TVS) in a variety of electronic applications. MOVs are used to protect sensitive circuits from voltage spikes and surges, diverting excess current to ground when the voltage exceeds a certain threshold.

Applications:

  • Surge protection in power supplies
  • Transient voltage suppression in industrial electronics
  • Protection of semiconductors
  • Overvoltage protection in consumer electronics
  • Lighting and surge protection devices

Features:

  • Metal Oxide Varistor (MOV)
  • High surge current capability
  • Fast response time
  • Wide operating voltage range
  • RoHS compliant
  • UL recognized

Benefits:

  • Effective protection against transient overvoltages
  • Prevents damage to sensitive components
  • Extends the lifespan of electronic equipment
  • Rapid response to voltage spikes
  • Environmentally friendly construction
  • Meets relevant safety standards

Technical Specifications:

The B72510E2170K 72's key specifications are found in its datasheet and include the varistor voltage (the voltage at which the MOV starts conducting), the maximum surge current (typically defined for an 8/20 µs pulse), the clamping voltage (the voltage across the MOV during a surge), and the energy handling capability (measured in Joules). Important factors for selection include the operating voltage, the expected surge current, and the desired level of protection. The datasheet also provides information on the device's capacitance, dimensions, and lead configuration. Proper thermal management should also be considered in high-surge applications.

The B72510E2170K 72 from EPCOS (TDK) provides robust and reliable transient voltage suppression. Its ability to handle high surge currents and its fast response time make it a suitable choice for protecting sensitive electronics from damaging voltage spikes. To ensure proper application and optimal performance, it's essential to consult the manufacturer's datasheet for detailed specifications, application notes, and safety guidelines. Proper selection and implementation are crucial for protecting circuitry and ensuring equipment reliability.

You May Also Be Interested in

Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
Lowest to $61.1769

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess