EN
  • EN
  • DE

B72500D300H60V39

Part No B72500D300H60V39
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818612-B72500D300H60V39
Ultra Librarian 3D Model Ultra Librarian B72500D300H60V39 CAD Model

Description

The B72500D300H60V39 is a varistor manufactured by EPCOS (TDK), designed to protect electronic circuits from transient voltage surges. It's a voltage-dependent resistor that exhibits a high resistance under normal operating conditions and a very low resistance when subjected to high-voltage transients, thereby diverting the surge current and safeguarding sensitive components.

Applications:

  • Surge protection in power supplies
  • Transient voltage suppression in industrial electronics
  • Protection of semiconductors from voltage spikes
  • Overvoltage protection in household appliances
  • Telecommunications equipment protection

Features:

  • Varistor (Voltage Dependent Resistor)
  • High surge current capability
  • Fast response time to transient events
  • Compact size
  • RoHS compliant
  • UL recognized

Benefits:

  • Effective protection against voltage surges and spikes
  • Increased reliability of electronic circuits
  • Prevention of damage to sensitive components
  • Quick response to protect against fast transients
  • Compliance with environmental regulations
  • Meets safety standards for reliable operation

Technical Specifications:

The datasheet for the B72500D300H60V39 provides critical information such as the varistor voltage (the voltage at which it begins to conduct), the maximum surge current (typically specified for an 8/20 µs waveform), and the clamping voltage (the voltage across the varistor during a surge). Other important parameters include the energy handling capability (measured in Joules), the capacitance, and the operating temperature range. The datasheet will also specify the dimensions and lead configuration. Proper selection depends on the specific voltage and surge current requirements of the application.

The B72500D300H60V39 varistor from EPCOS (TDK) is a reliable solution for protecting electronic equipment against transient voltage surges. Its high surge current capability and fast response time ensure effective protection for sensitive components. It is crucial to consult the datasheet for detailed specifications and application guidelines to ensure optimal performance and long-term reliability in the intended application. Correctly implementing the varistor ensures that potentially damaging surges are safely diverted, protecting the downstream circuitry.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess