EN
  • EN
  • DE

B72220S2301K101V87

Part No B72220S2301K101V87
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818608-B72220S2301K101V87
Ultra Librarian 3D Model Ultra Librarian B72220S2301K101V87 CAD Model

Description

The B72220S2301K101V87 is a metal oxide varistor (MOV) manufactured by EPCOS (TDK). It is designed to protect electronic circuits and components from transient voltage surges. These surges can result from various sources such as lightning strikes, inductive load switching, and electrostatic discharge. The varistor acts as a voltage-dependent resistor, diverting excess current away from sensitive components when the voltage exceeds a specific threshold, thus preventing damage.

Applications

  • Power supplies: Used to protect power supply circuits from incoming voltage surges, ensuring stable and reliable operation.
  • Consumer electronics: Protects electronic appliances such as televisions, computers, and audio equipment from damage due to power surges.
  • Industrial equipment: Safeguards industrial control systems, motor drives, and other sensitive electronics from voltage transients.
  • Telecommunications equipment: Prevents damage to telecommunications infrastructure from lightning strikes and other electrical disturbances.
  • Automotive electronics: Provides surge protection for automotive electronic control units (ECUs) and other automotive components.

Features

  • High surge current capability: Designed to withstand high surge currents without degradation or failure.
  • Fast response time: Quickly clamps overvoltage transients, protecting downstream components from damage.
  • Wide operating voltage range: Suitable for a variety of AC and DC voltage applications.
  • Compact size: Small form factor allows for easy integration into various electronic circuits.
  • UL recognition: Certified to meet industry safety standards for surge protection devices.

Benefits

  • Effective surge protection: Protects electronic circuits and components from damage caused by voltage transients.
  • Improved system reliability: Increases the lifespan of electronic equipment by preventing surge-related failures.
  • Reduced downtime: Minimizes equipment downtime due to surge-induced damage.
  • Enhanced safety: Prevents electrical hazards and potential fire risks associated with voltage surges.
  • Cost-effective solution: Provides a reliable and affordable means of protecting valuable electronic equipment.

Additional Details

The specific electrical characteristics of the B72220S2301K101V87, such as varistor voltage, maximum surge current, and clamping voltage, can be found in the official datasheet provided by EPCOS (TDK). The varistor is typically constructed from a zinc oxide ceramic material and is available in various leaded packages. It is crucial to consult the datasheet for detailed application guidelines and electrical parameters to ensure proper and effective protection against voltage surges.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess