EN
  • EN
  • DE

B72214S300K101

Part No B72214S300K101
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Varistor, Circuit Protection; 30Vrms; 93V; 1000A; Metal Oxide; 4950pF; Wire; 0.10W; 25ns
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 4.95 nF
Mounting SMD (SMT)
Case / Package Metal
Clamping Current 10 A
Clamping Voltage 93 V
Contact Plating Tin
Depth 5 mm
Energy 9 J
Flammability Rating UL94 V-0
Insulation Resistance 10 MΩ
Lead/Base Style Radial
Lead Free Yes
Lead Pitch 7.5 mm
Material Metal
Maximum Operating Temperature 85 °C
Max Supply Voltage 30 V
Max Surge Current 4.5 kA
Max Voltage Rating (AC) 30 V
Max Voltage Rating (DC) 38 V
Min Operating Temperature -40 °C
Mount Through Hole
Packaging Bulk
Power Rating 100 mW
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8533400080, 8533400080
Varistor Voltage 47 V
Voltage Rating 38 V
Voltage Rating (AC) 30 V
Voltage Rating (DC) 38 V
Voltage Tolerance 10 %
Win Source Part Number 994253-B72214S300K101
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72214S300K101 CAD Model

Description

The EPCOS (TDK) varistor is a metal-oxide varistor (MOV).

  • Capacitance: 4.95 nF
  • Clamping Voltage: 93 V
  • Varistor Voltage: 47 V
  • Voltage Rating: 38 V
  • Power Rating: 100 mW
  • Clamping Current: 10 A
  • Energy: 9 J
  • Package: Bulk
  • Contact Plating: Tin
  • Mounting Style: SMD (SMT)
  • Case/Package: Metal
  • Insulation Resistance: 10 MΩ
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess