EN
  • EN
  • DE

B72210S300K101

Part No B72210S300K101
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1407
Reference case DIP
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 722494-B72210S300K101
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B72210S300K101 CAD Model

Description

The B72210S300K101 is a metal oxide varistor (MOV) manufactured by EPCOS (TDK). MOVs are used for transient voltage surge suppression in various electronic devices and circuits. They protect sensitive components from damage caused by voltage spikes, such as those resulting from lightning strikes, power line surges, or inductive load switching.

Applications

  • Power supplies: Protects power supply components from voltage transients, ensuring stable and reliable operation.
  • Consumer electronics: Safeguards televisions, computers, and other electronic appliances from power surges.
  • Industrial equipment: Protects control systems, motor drives, and other industrial electronics from voltage spikes.
  • Telecommunications: Protects sensitive telecommunications equipment from lightning-induced surges.
  • Automotive electronics: Provides surge protection for automotive electronic control units (ECUs) and other components.

Features

  • High surge current capability: Able to withstand large surge currents without failure.
  • Fast response time: Quickly clamps voltage surges to protect downstream components.
  • Wide operating voltage range: Suitable for various AC and DC voltage applications.
  • Compact size: Small form factor allows for easy integration into various circuits.
  • UL recognized: Meets safety standards for electrical protection devices.

Benefits

  • Effective surge protection: Protects sensitive electronic components from damage due to voltage transients.
  • Improved system reliability: Increases the lifespan of electronic equipment by preventing surge-related failures.
  • Reduced downtime: Minimizes equipment downtime due to surge-induced damage.
  • Enhanced safety: Prevents electrical hazards and potential fire risks associated with voltage surges.
  • Cost-effective solution: Provides a reliable and affordable way to protect valuable electronic equipment.

Additional Details

The specific electrical parameters of the B72210S300K101, such as the varistor voltage, maximum surge current, and clamping voltage ratio, can be found in the official datasheet provided by EPCOS (TDK). This MOV is typically constructed from a zinc oxide ceramic material and is available in various leaded packages. The performance characteristics depend on the surge waveform and duration. Always consult the datasheet for detailed application guidelines and electrical parameters to ensure proper and effective protection.

You May Also Be Interested in

Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Panasonic
Lowest to $0.0381
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,500 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess