EN
  • EN
  • DE

B59412C1130B070

Part No B59412C1130B070
Manufacturer EPCOS (TDK)
Catalog Inrush Current Limiters (ICL)
Description ICL 120 OHM 25% 15MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203116-B59412C1130B070
Manufacturer EPCOS - TDK Electronics
Category Circuit Protection Inrush Current Limiters (ICL)
Series Automotive, AEC-Q200
Package Bulk
Product Status Active
R @ 25°C 120 Ohms
Tolerance ±25%
Ultra Librarian 3D Model Ultra Librarian B59412C1130B070 CAD Model

Description

The EPCOS - TDK Electronics Inrush Current Limiter (ICL) is a reliable and efficient solution for circuit protection. Designed by the renowned manufacturer, this ICL is perfect for applications that require protection against high inrush currents. With its advanced technology, it effectively limits the inrush current to prevent damage to the circuit components. The EPCOS - TDK Electronics Inrush Current Limiter is designed to be compact and easy to install. It is suitable for use in various electronic devices and equipment, including power supplies, motor drives, and lighting systems. The ICL is built to withstand high temperatures and operates efficiently even in demanding environments. With its high-quality construction and reliable performance, the EPCOS - TDK Electronics Inrush Current Limiter ensures the safety and longevity of your electronic circuits. It is a cost-effective solution that provides excellent protection against inrush currents, ensuring the smooth operation of your electronic devices. Invest in this reliable ICL and enjoy peace of mind knowing that your circuits are well-protected.

You May Also Be Interested in

Amphenol Advanced Sensors
ICL 10 OHM 25% 1.7A 10.16MM
Need more? Email Us
EPCOS (TDK)
ICL 1 OHM 20% 11.5A 15MM
Need more? Email Us
Ametherm
ICL 5 OHM 10% 6A 15.24MM
Need more? Email Us
EPCOS (TDK)
ICL 8 OHM 20% 2.2A 8.5MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 2A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 12 OHM 20% 4A 13MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 4A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 4A 15MM
Need more? Email Us
Ametherm
ICL 4 OHM 15% 8A 15.24MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2439 $67.3170
65+ $1.8412 $119.6780
100+ $1.7837 $178.3700
135+ $1.7262 $233.0370
175+ $1.6687 $292.0225
235+ $1.4960 $351.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,150 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess